Watts Floor Cleanout with Square Top, Terrazzo Recess CO-200-US

Description
Watts Drainage Products CO-200-US epoxy coated cast iron floor cleanout with 5 in. x 5 in. (127x127mm) square adjustable gasketed nickel bronze top with terrazzo recess, removable gas tight gasketed brass cleanout plug and no hub (standard) outlet.
Description
Watts Drainage Products CO-200-US epoxy coated cast iron floor cleanout with 5 in. x 5 in. (127x127mm) square adjustable gasketed nickel bronze top with terrazzo recess, removable gas tight gasketed brass cleanout plug and no hub (standard) outlet.
Datasheet
Datasheet Summary
Powered by GS/AI

The Watts Drainage CO-200-US is an epoxy coated cast iron floor cleanout designed for durability and functionality. It features a 5,Äù x 5,Äù (127x127 mm) square adjustable gasketed nickel bronze top with a terrazzo recess, ensuring a clean and aesthetic finish. The cleanout includes a removable gas tight gasketed brass cleanout plug and is equipped with a no hub (standard) outlet. This product is suitable for various pipe sizes, accommodating 2", 3", and 4" pipes, and is rated for a safe live load of 2000-4999 lbs (900-2250 kg) in accordance with ASME A112.21.1M standards. The CO-200-US is also compliant with Buy American requirements, making it a reliable choice for projects that prioritize domestic manufacturing.

Datasheet Summary
Powered by GS/AI

The Watts Drainage CO-200-US is an epoxy coated cast iron floor cleanout designed for durability and functionality. It features a 5,Äù x 5,Äù (127x127 mm) square adjustable gasketed nickel bronze top with a terrazzo recess, ensuring a clean and aesthetic finish. The cleanout includes a removable gas tight gasketed brass cleanout plug and is equipped with a no hub (standard) outlet. This product is suitable for various pipe sizes, accommodating 2", 3", and 4" pipes, and is rated for a safe live load of 2000-4999 lbs (900-2250 kg) in accordance with ASME A112.21.1M standards. The CO-200-US is also compliant with Buy American requirements, making it a reliable choice for projects that prioritize domestic manufacturing.

Suppliers

Company
Product
Description
Supplier Links
Floor Cleanout with Square Top, Terrazzo Recess - CO-200-US - Watts
North Andover, MA, USA
Floor Cleanout with Square Top, Terrazzo Recess
CO-200-US
Floor Cleanout with Square Top, Terrazzo Recess CO-200-US
Watts Drainage Products CO-200-US epoxy coated cast iron floor cleanout with 5 in. x 5 in. (127x127mm) square adjustable gasketed nickel bronze top with terrazzo recess, removable gas tight gasketed brass cleanout plug and no hub (standard) outlet.

Watts Drainage Products CO-200-US epoxy coated cast iron floor cleanout with 5 in. x 5 in. (127x127mm) square adjustable gasketed nickel bronze top with terrazzo recess, removable gas tight gasketed brass cleanout plug and no hub (standard) outlet.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Drains and Drain Systems
Product Number CO-200-US
Product Name Floor Cleanout with Square Top, Terrazzo Recess
Drain Type Floor Cleanout
Unlock Full Specs
to access all available technical data

Similar Products

Water trap - MS6-LWS-3/8-U-V - Festo Corporation
Specs
Drain Type Condensate
Strainer Size 0.4 inch (9.52 mm)
Body Material Die-cast aluminum
View Details
FUNNEL - AE-DH015-HL - AE-DH015-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Automatic Magnetic Drain - AMD 6550 - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
Area Drain with 15 in. Round Adjustable Top - FD-360 - Watts
Specs
Drain Type Floor
Strainer Size 15.5 inch (394 mm)
Shape Round
View Details