Watts Area Drain with 15 in. Round Adjustable Top FD-360

Description
Watts Drainage FD-360 epoxy coated cast iron area drain with anchor flange, body collar with weepholes, 15-1/2 in. (394mm) diameter adjustable top with heel proof ductile iron grate, and no hub (standard) outlet.
Datasheet
Description
Watts Drainage FD-360 epoxy coated cast iron area drain with anchor flange, body collar with weepholes, 15-1/2 in. (394mm) diameter adjustable top with heel proof ductile iron grate, and no hub (standard) outlet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area Drain with 15 in. Round Adjustable Top - FD-360 - Watts
North Andover, MA, USA
Area Drain with 15 in. Round Adjustable Top
FD-360
Area Drain with 15 in. Round Adjustable Top FD-360
Watts Drainage FD-360 epoxy coated cast iron area drain with anchor flange, body collar with weepholes, 15-1/2 in. (394mm) diameter adjustable top with heel proof ductile iron grate, and no hub (standard) outlet.

Watts Drainage FD-360 epoxy coated cast iron area drain with anchor flange, body collar with weepholes, 15-1/2 in. (394mm) diameter adjustable top with heel proof ductile iron grate, and no hub (standard) outlet.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Drains and Drain Systems
Product Number FD-360
Product Name Area Drain with 15 in. Round Adjustable Top
Drain Type Floor
Unlock Full Specs
to access all available technical data

Similar Products

Water trap - MS6-LWS-3/8-U-V - Festo Corporation
Specs
Drain Type Condensate
Strainer Size 0.4 inch (9.52 mm)
Body Material Die-cast aluminum
View Details
FUNNEL - AE-DH015-HL - AE-DH015-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Automatic Magnetic Drain - AMD 6550 - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
Drain for Wooden Floors - FD9 - Watts
Specs
Drain Type Floor
Shape Round
Body Material ABS (optional feature); Cast Iron (optional feature); PVC (optional feature)
View Details