Watts Whole House Reverse Osmosis Systems Floor Mount 7100154

Description
Connection Size: 3/4 in (20mm) Max. Productivity: 2200, 4400 and 6600 gallons per day The Series PWRO440 uses advanced design with state-of-the art technologies and high-quality components to assure years of trouble-free performance. Includes many standard features that are only available as options on other reverse osmosis systems. Features • Powder coated steel frame • Inlet solenoid valve • 20 in. prefilter • Prefilter pressure gauge • Multistage centrifugal pump • Low-pressure protection with microprocessor auto reset • Tank level input (dry contact) • Pretreatment interlock input (dry contact) • 2 1/2 in. liquid filled pump pressure gauge • Stainless steel pressure vessel(s) • Product flow meter • Reject flow meter • Concentrate needle valve • Non-metallic recycle needle valve • Feed water and product water TDS monitor Added Capabilities • Input for auto shutoff when storage tank is full • Input for auto shutoff when pre-treatment is in regeneration Applications • Whole house • Boiler feed water • Humidifiers • Greenhouses • Process water • Electronics • Car wash spot-free
Datasheet
Description
Connection Size: 3/4 in (20mm) Max. Productivity: 2200, 4400 and 6600 gallons per day The Series PWRO440 uses advanced design with state-of-the art technologies and high-quality components to assure years of trouble-free performance. Includes many standard features that are only available as options on other reverse osmosis systems. Features • Powder coated steel frame • Inlet solenoid valve • 20 in. prefilter • Prefilter pressure gauge • Multistage centrifugal pump • Low-pressure protection with microprocessor auto reset • Tank level input (dry contact) • Pretreatment interlock input (dry contact) • 2 1/2 in. liquid filled pump pressure gauge • Stainless steel pressure vessel(s) • Product flow meter • Reject flow meter • Concentrate needle valve • Non-metallic recycle needle valve • Feed water and product water TDS monitor Added Capabilities • Input for auto shutoff when storage tank is full • Input for auto shutoff when pre-treatment is in regeneration Applications • Whole house • Boiler feed water • Humidifiers • Greenhouses • Process water • Electronics • Car wash spot-free
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Whole House Reverse Osmosis Systems Floor Mount - 7100154 - Watts
North Andover, MA, USA
Whole House Reverse Osmosis Systems Floor Mount
7100154
Whole House Reverse Osmosis Systems Floor Mount 7100154
Connection Size: 3/4 in (20mm) Max. Productivity: 2200, 4400 and 6600 gallons per day The Series PWRO440 uses advanced design with state-of-the art technologies and high-quality components to assure years of trouble-free performance. Includes many standard features that are only available as options on other reverse osmosis systems. Features • Powder coated steel frame • Inlet solenoid valve • 20 in. prefilter • Prefilter pressure gauge • Multistage centrifugal pump • Low-pressure protection with microprocessor auto reset • Tank level input (dry contact) • Pretreatment interlock input (dry contact) • 2 1/2 in. liquid filled pump pressure gauge • Stainless steel pressure vessel(s) • Product flow meter • Reject flow meter • Concentrate needle valve • Non-metallic recycle needle valve • Feed water and product water TDS monitor Added Capabilities • Input for auto shutoff when storage tank is full • Input for auto shutoff when pre-treatment is in regeneration Applications • Whole house • Boiler feed water • Humidifiers • Greenhouses • Process water • Electronics • Car wash spot-free

Connection Size: 3/4 in (20mm)
Max. Productivity: 2200, 4400 and 6600 gallons per day
The Series PWRO440 uses advanced design with state-of-the art technologies and high-quality components to assure years of trouble-free performance. Includes many standard features that are only available as options on other reverse osmosis systems.
Features
• Powder coated steel frame
• Inlet solenoid valve
• 20 in. prefilter
• Prefilter pressure gauge
• Multistage centrifugal pump
• Low-pressure protection with microprocessor auto reset
• Tank level input (dry contact)
• Pretreatment interlock input (dry contact)
• 2 1/2 in. liquid filled pump pressure gauge
• Stainless steel pressure vessel(s)
• Product flow meter
• Reject flow meter
• Concentrate needle valve
• Non-metallic recycle needle valve
• Feed water and product water TDS monitor
Added Capabilities
• Input for auto shutoff when storage tank is full
• Input for auto shutoff when pre-treatment is in regeneration
Applications
• Whole house
• Boiler feed water
• Humidifiers
• Greenhouses
• Process water
• Electronics
• Car wash spot-free

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Water Filters
Product Number 7100154
Product Name Whole House Reverse Osmosis Systems Floor Mount
Configuration System
Unlock Full Specs
to access all available technical data

Similar Products

Standard Melt Blown Filter Cartridge(HMBC-S) -  - Harbory Filtration
Specs
Configuration Element
Filter Medium Material Polypropylene
Additional Features Disposable
View Details
General Cartridges - 263 - Clariflow® - Thermon, Inc
Specs
Configuration Element
Filter Medium Material Polyethersulfone
Additional Features Disposable
View Details
Water Filter Cartridges - 7382725 - RS Components, Ltd.
Specs
Configuration Element
View Details
DuraView Inlet Filter - 100652 - General Pump
Specs
Configuration Housing Included
Housing Material Plastic; Brass
Application / Industry Pressure Cleaning
View Details