Watts Whole House Reverse Osmosis Systems Floor Mount 7100152

Description
Connection Size: 3/4 in (20mm) Max. Productivity: 2200, 4400 and 6600 gallons per day The Series PWRO440 uses advanced design with state-of-the art technologies and high-quality components to assure years of trouble-free performance. Includes many standard features that are only available as options on other reverse osmosis systems. Features • Powder coated steel frame • Inlet solenoid valve • 20 in. prefilter • Prefilter pressure gauge • Multistage centrifugal pump • Low-pressure protection with microprocessor auto reset • Tank level input (dry contact) • Pretreatment interlock input (dry contact) • 2 1/2 in. liquid filled pump pressure gauge • Stainless steel pressure vessel(s) • Product flow meter • Reject flow meter • Concentrate needle valve • Non-metallic recycle needle valve • Feed water and product water TDS monitor Added Capabilities • Input for auto shutoff when storage tank is full • Input for auto shutoff when pre-treatment is in regeneration Applications • Whole house • Boiler feed water • Humidifiers • Greenhouses • Process water • Electronics • Car wash spot-free
Datasheet
Description
Connection Size: 3/4 in (20mm) Max. Productivity: 2200, 4400 and 6600 gallons per day The Series PWRO440 uses advanced design with state-of-the art technologies and high-quality components to assure years of trouble-free performance. Includes many standard features that are only available as options on other reverse osmosis systems. Features • Powder coated steel frame • Inlet solenoid valve • 20 in. prefilter • Prefilter pressure gauge • Multistage centrifugal pump • Low-pressure protection with microprocessor auto reset • Tank level input (dry contact) • Pretreatment interlock input (dry contact) • 2 1/2 in. liquid filled pump pressure gauge • Stainless steel pressure vessel(s) • Product flow meter • Reject flow meter • Concentrate needle valve • Non-metallic recycle needle valve • Feed water and product water TDS monitor Added Capabilities • Input for auto shutoff when storage tank is full • Input for auto shutoff when pre-treatment is in regeneration Applications • Whole house • Boiler feed water • Humidifiers • Greenhouses • Process water • Electronics • Car wash spot-free
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Whole House Reverse Osmosis Systems Floor Mount - 7100152 - Watts
North Andover, MA, USA
Whole House Reverse Osmosis Systems Floor Mount
7100152
Whole House Reverse Osmosis Systems Floor Mount 7100152
Connection Size: 3/4 in (20mm) Max. Productivity: 2200, 4400 and 6600 gallons per day The Series PWRO440 uses advanced design with state-of-the art technologies and high-quality components to assure years of trouble-free performance. Includes many standard features that are only available as options on other reverse osmosis systems. Features • Powder coated steel frame • Inlet solenoid valve • 20 in. prefilter • Prefilter pressure gauge • Multistage centrifugal pump • Low-pressure protection with microprocessor auto reset • Tank level input (dry contact) • Pretreatment interlock input (dry contact) • 2 1/2 in. liquid filled pump pressure gauge • Stainless steel pressure vessel(s) • Product flow meter • Reject flow meter • Concentrate needle valve • Non-metallic recycle needle valve • Feed water and product water TDS monitor Added Capabilities • Input for auto shutoff when storage tank is full • Input for auto shutoff when pre-treatment is in regeneration Applications • Whole house • Boiler feed water • Humidifiers • Greenhouses • Process water • Electronics • Car wash spot-free

Connection Size: 3/4 in (20mm)
Max. Productivity: 2200, 4400 and 6600 gallons per day
The Series PWRO440 uses advanced design with state-of-the art technologies and high-quality components to assure years of trouble-free performance. Includes many standard features that are only available as options on other reverse osmosis systems.
Features
• Powder coated steel frame
• Inlet solenoid valve
• 20 in. prefilter
• Prefilter pressure gauge
• Multistage centrifugal pump
• Low-pressure protection with microprocessor auto reset
• Tank level input (dry contact)
• Pretreatment interlock input (dry contact)
• 2 1/2 in. liquid filled pump pressure gauge
• Stainless steel pressure vessel(s)
• Product flow meter
• Reject flow meter
• Concentrate needle valve
• Non-metallic recycle needle valve
• Feed water and product water TDS monitor
Added Capabilities
• Input for auto shutoff when storage tank is full
• Input for auto shutoff when pre-treatment is in regeneration
Applications
• Whole house
• Boiler feed water
• Humidifiers
• Greenhouses
• Process water
• Electronics
• Car wash spot-free

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Water Filters
Product Number 7100152
Product Name Whole House Reverse Osmosis Systems Floor Mount
Configuration System
Unlock Full Specs
to access all available technical data

Similar Products

Water Filter Cartridges - 2755952 - RS Components, Ltd.
Specs
Configuration Element
Flow Rate (Liquids) 7.9 GPM (30 L/min)
View Details
83HF Series Pleated Filter Cartridge(83HF) -  - Harbory Filtration
Specs
Configuration Element
Filter Medium Material Polyethersulfone; Polypropylene; PTFE
Additional Features Disposable
View Details
Oil Removal Media -  - BakerCorp
Specs
Configuration Media
Application / Industry Waste Water; Specifically Manufactured to Remove Oil and Heavy Organics from Water
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Configuration Element
Filter Medium Material Cellulose
Additional Features Disposable
View Details