Watts Commercial Reverse Osmosis Systems Up to 120 Gallons Per Minute 7100085

Description
Flow Rates: Up to 120 gpm (453 lpm) Series PWR8024 Reverse Osmosis (RO) Systems are commercial grade high pressure RO units for the reduction of total dissolved solids from water. They are designed to supply reverse osmosis quality water with production rates ranging from 40 to 100 gallons per minute. These units are designed for floor mount installations. Reverse osmosis is a process where high pressure feed water is fed into a semi-permeable membrane. In the membrane, pure water is allowed to pass through the membrane material and exit as purified permeate water. Dissolved mineral salts are not allowed to pass through the membrane and become a concentrated reject stream that is sent to drain. These RO systems use high-pressure/high-r ejection membranes to achieve a minimum average NaCl ionic rejection of 99 percent. Features • Membrane auto flush • Powder coated carbon steel support frame • Corrosion resistant 300psi FRP high pressure membrane housings • Pressure gauges for pre-filter inlet/outlet, pump discharge, membrane feed, and reject water pressure • Low feed water pressure safety switch • Digital microprocessor based controller with delayed auto restart after low pressure shut down • Permeate Water Conductivity meter with high conductivity alarm output and percent ionic rejection displayed • Tank level and pretreatment interlock inputs • High pressure/high rejection membranes with 99% minimum average salt rejection • Permeate, reject recycle, and reject water flow meters • Adjustable reject and reject recycle valves • Permeate check valve • Automatic inlet diaphragm valve
Datasheet
Description
Flow Rates: Up to 120 gpm (453 lpm) Series PWR8024 Reverse Osmosis (RO) Systems are commercial grade high pressure RO units for the reduction of total dissolved solids from water. They are designed to supply reverse osmosis quality water with production rates ranging from 40 to 100 gallons per minute. These units are designed for floor mount installations. Reverse osmosis is a process where high pressure feed water is fed into a semi-permeable membrane. In the membrane, pure water is allowed to pass through the membrane material and exit as purified permeate water. Dissolved mineral salts are not allowed to pass through the membrane and become a concentrated reject stream that is sent to drain. These RO systems use high-pressure/high-r ejection membranes to achieve a minimum average NaCl ionic rejection of 99 percent. Features • Membrane auto flush • Powder coated carbon steel support frame • Corrosion resistant 300psi FRP high pressure membrane housings • Pressure gauges for pre-filter inlet/outlet, pump discharge, membrane feed, and reject water pressure • Low feed water pressure safety switch • Digital microprocessor based controller with delayed auto restart after low pressure shut down • Permeate Water Conductivity meter with high conductivity alarm output and percent ionic rejection displayed • Tank level and pretreatment interlock inputs • High pressure/high rejection membranes with 99% minimum average salt rejection • Permeate, reject recycle, and reject water flow meters • Adjustable reject and reject recycle valves • Permeate check valve • Automatic inlet diaphragm valve
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Commercial Reverse Osmosis Systems Up to 120 Gallons Per Minute - 7100085 - Watts
North Andover, MA, USA
Commercial Reverse Osmosis Systems Up to 120 Gallons Per Minute
7100085
Commercial Reverse Osmosis Systems Up to 120 Gallons Per Minute 7100085
Flow Rates: Up to 120 gpm (453 lpm) Series PWR8024 Reverse Osmosis (RO) Systems are commercial grade high pressure RO units for the reduction of total dissolved solids from water. They are designed to supply reverse osmosis quality water with production rates ranging from 40 to 100 gallons per minute. These units are designed for floor mount installations. Reverse osmosis is a process where high pressure feed water is fed into a semi-permeable membrane. In the membrane, pure water is allowed to pass through the membrane material and exit as purified permeate water. Dissolved mineral salts are not allowed to pass through the membrane and become a concentrated reject stream that is sent to drain. These RO systems use high-pressure/high-r ejection membranes to achieve a minimum average NaCl ionic rejection of 99 percent. Features • Membrane auto flush • Powder coated carbon steel support frame • Corrosion resistant 300psi FRP high pressure membrane housings • Pressure gauges for pre-filter inlet/outlet, pump discharge, membrane feed, and reject water pressure • Low feed water pressure safety switch • Digital microprocessor based controller with delayed auto restart after low pressure shut down • Permeate Water Conductivity meter with high conductivity alarm output and percent ionic rejection displayed • Tank level and pretreatment interlock inputs • High pressure/high rejection membranes with 99% minimum average salt rejection • Permeate, reject recycle, and reject water flow meters • Adjustable reject and reject recycle valves • Permeate check valve • Automatic inlet diaphragm valve

Flow Rates: Up to 120 gpm (453 lpm)
Series PWR8024 Reverse Osmosis (RO) Systems are commercial grade high pressure RO units for the reduction of total dissolved solids from water. They are designed to supply reverse osmosis quality water with production rates ranging from 40 to 100 gallons per minute. These units are designed for floor mount installations. Reverse osmosis is a process where high pressure feed water is fed into a semi-permeable membrane. In the membrane, pure water is allowed to pass through the membrane material and exit as purified permeate water. Dissolved mineral salts are not allowed to pass through the membrane and become a concentrated reject stream that is sent to drain. These RO systems use high-pressure/high-rejection membranes to achieve a minimum average NaCl ionic rejection of 99 percent.
Features
• Membrane auto flush
• Powder coated carbon steel support frame
• Corrosion resistant 300psi FRP high pressure membrane housings
• Pressure gauges for pre-filter inlet/outlet, pump discharge, membrane feed, and reject water pressure
• Low feed water pressure safety switch
• Digital microprocessor based controller with delayed auto restart after low pressure shut down
• Permeate Water Conductivity meter with high conductivity alarm output and percent ionic rejection displayed
• Tank level and pretreatment interlock inputs
• High pressure/high rejection membranes with 99% minimum average salt rejection
• Permeate, reject recycle, and reject water flow meters
• Adjustable reject and reject recycle valves
• Permeate check valve
• Automatic inlet diaphragm valve

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Water Filters
Product Number 7100085
Product Name Commercial Reverse Osmosis Systems Up to 120 Gallons Per Minute
Configuration System
Unlock Full Specs
to access all available technical data

Similar Products

Fulflo® DuraBond™ Cartridge - DBC - Thermon, Inc
Specs
Configuration Element
Filter Medium Material Polypropylene
Additional Features Disposable
View Details
83HF Series Pleated Filter Cartridge(83HF) -  - Harbory Filtration
Specs
Configuration Element
Filter Medium Material Polyethersulfone; Polypropylene; PTFE
Additional Features Disposable
View Details
Seawater Reverse Osmosis System - Sterling Series - Maxim Watermakers
Specs
Configuration System
Application / Industry Commercial Marine Fresh Water Production
Flow Rate (Liquids) 0.7 to 4.2 GPM (2.63 to 15.78 L/min)
View Details