Watts Commercial Reverse Osmosis Systems Up to 15 Gallons Per Minute 7100080

Description
Flow Rate: Up to 15 gpm (56 lpm) Series PWR4022 Reverse Osmosis (RO) Systems are commercial grade high pressure RO units for the reduction of total dissolved solids from water. They are designed to supply reverse osmosis quality water with production rates ranging from 10 to 15 gallons per minute. These units are designed for floor mount installations. Reverse osmosis is a process where high-pressure feed water is fed into a semi-permeable membrane. In the membrane, pure water is allowed to pass through the membrane material and exit as purified permeate water. Dissolved mineral salts are not allowed to pass through the membrane and become a concentrated reject stream that is sent to drain. These RO systems use high pressure/high rejection membranes to achieve a minimum average NaCl ionic rejection of 97 percent. Features • Membrane Auto Flush • Powder coated carbon steel support frame • Corrosion resistant 300psi FRP high pressure membrane housings • Pressure gauges for pre-filter inlet/outlet, membrane feed, and reject water pressure • Low feed water pressure safety switch • Digital microprocessor based controller with delayed auto restart after low pressure shut down • Permeate water conductivity meter with high conductivity alarm output • Tank level and pretreatment interlock inputs • High pressure/high rejection membranes with 97% minimum average salt rejection • Permeate, reject recycle, and reject water flow meters • Adjustable reject and reject recycle valves • Permeate check valve • Automatic inlet solenoid valve • 20 in. high flow pre-filter
Datasheet
Description
Flow Rate: Up to 15 gpm (56 lpm) Series PWR4022 Reverse Osmosis (RO) Systems are commercial grade high pressure RO units for the reduction of total dissolved solids from water. They are designed to supply reverse osmosis quality water with production rates ranging from 10 to 15 gallons per minute. These units are designed for floor mount installations. Reverse osmosis is a process where high-pressure feed water is fed into a semi-permeable membrane. In the membrane, pure water is allowed to pass through the membrane material and exit as purified permeate water. Dissolved mineral salts are not allowed to pass through the membrane and become a concentrated reject stream that is sent to drain. These RO systems use high pressure/high rejection membranes to achieve a minimum average NaCl ionic rejection of 97 percent. Features • Membrane Auto Flush • Powder coated carbon steel support frame • Corrosion resistant 300psi FRP high pressure membrane housings • Pressure gauges for pre-filter inlet/outlet, membrane feed, and reject water pressure • Low feed water pressure safety switch • Digital microprocessor based controller with delayed auto restart after low pressure shut down • Permeate water conductivity meter with high conductivity alarm output • Tank level and pretreatment interlock inputs • High pressure/high rejection membranes with 97% minimum average salt rejection • Permeate, reject recycle, and reject water flow meters • Adjustable reject and reject recycle valves • Permeate check valve • Automatic inlet solenoid valve • 20 in. high flow pre-filter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Commercial Reverse Osmosis Systems Up to 15 Gallons Per Minute - 7100080 - Watts
North Andover, MA, USA
Commercial Reverse Osmosis Systems Up to 15 Gallons Per Minute
7100080
Commercial Reverse Osmosis Systems Up to 15 Gallons Per Minute 7100080
Flow Rate: Up to 15 gpm (56 lpm) Series PWR4022 Reverse Osmosis (RO) Systems are commercial grade high pressure RO units for the reduction of total dissolved solids from water. They are designed to supply reverse osmosis quality water with production rates ranging from 10 to 15 gallons per minute. These units are designed for floor mount installations. Reverse osmosis is a process where high-pressure feed water is fed into a semi-permeable membrane. In the membrane, pure water is allowed to pass through the membrane material and exit as purified permeate water. Dissolved mineral salts are not allowed to pass through the membrane and become a concentrated reject stream that is sent to drain. These RO systems use high pressure/high rejection membranes to achieve a minimum average NaCl ionic rejection of 97 percent. Features • Membrane Auto Flush • Powder coated carbon steel support frame • Corrosion resistant 300psi FRP high pressure membrane housings • Pressure gauges for pre-filter inlet/outlet, membrane feed, and reject water pressure • Low feed water pressure safety switch • Digital microprocessor based controller with delayed auto restart after low pressure shut down • Permeate water conductivity meter with high conductivity alarm output • Tank level and pretreatment interlock inputs • High pressure/high rejection membranes with 97% minimum average salt rejection • Permeate, reject recycle, and reject water flow meters • Adjustable reject and reject recycle valves • Permeate check valve • Automatic inlet solenoid valve • 20 in. high flow pre-filter

Flow Rate: Up to 15 gpm (56 lpm)
Series PWR4022 Reverse Osmosis (RO) Systems are commercial grade high pressure RO units for the reduction of total dissolved solids from water. They are designed to supply reverse osmosis quality water with production rates ranging from 10 to 15 gallons per minute. These units are designed for floor mount installations. Reverse osmosis is a process where high-pressure feed water is fed into a semi-permeable membrane. In the membrane, pure water is allowed to pass through the membrane material and exit as purified permeate water. Dissolved mineral salts are not allowed to pass through the membrane and become a concentrated reject stream that is sent to drain. These RO systems use high pressure/high rejection membranes to achieve a minimum average NaCl ionic rejection of 97 percent.
Features
• Membrane Auto Flush
• Powder coated carbon steel support frame
• Corrosion resistant 300psi FRP high pressure membrane housings
• Pressure gauges for pre-filter inlet/outlet, membrane feed, and reject water pressure
• Low feed water pressure safety switch
• Digital microprocessor based controller with delayed auto restart after low pressure shut down
• Permeate water conductivity meter with high conductivity alarm output
• Tank level and pretreatment interlock inputs
• High pressure/high rejection membranes with 97% minimum average salt rejection
• Permeate, reject recycle, and reject water flow meters
• Adjustable reject and reject recycle valves
• Permeate check valve
• Automatic inlet solenoid valve
• 20 in. high flow pre-filter

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Water Filters
Product Number 7100080
Product Name Commercial Reverse Osmosis Systems Up to 15 Gallons Per Minute
Configuration System
Unlock Full Specs
to access all available technical data

Similar Products

Water Filter Cartridges - 7382703 - RS Components, Ltd.
Specs
Configuration Element
Filtration Grade 5.00 µm (0.1969 mils)
View Details
83HF Series Pleated Filter Cartridge(83HF) -  - Harbory Filtration
Specs
Configuration Element
Filter Medium Material Polyethersulfone; Polypropylene; PTFE
Additional Features Disposable
View Details
Fabricated Basket Strainer - BSF - Thermon, Inc
Specs
Configuration Housing Included
Filter Medium Material Metal Fiber; Steel Basket
Housing Material Steel
View Details
180-Frp Series Self-Cleaning Water Filters - B6-180-FRP - Forsta Filters Inc.
Specs
Configuration Housing Included
Type WireMesh
Housing Material Plastic
View Details