Watts Commercial Reverse Osmosis Systems Up to 5,400 Gallons Per Day 7100071

Description
Flow Rates: Up to 5,400 gallons per day (20,439 lpd) Series PWR4011 Reverse Osmosis (RO) Systems are commercial grade low-energy RO units for the reduction of total dissolved solids from water. They are designed to supply reverse osmosis quality water with production rates ranging from 1,800 to 5,400 gallons per day. These units are designed for wall mount installations. Reverse osmosis is a process where high-pressure feed water is fed into a semi-permeable membrane. In the membrane, pure water is allowed to pass through the membrane material and exit as purified permeate water. Dissolved mineral salts are not allowed to pass through the membrane and become a concentrated reject stream that is sent to a rain. These RO systems use low-energy membranes to achieve a minimum average NaCl ionic rejection of 95 percent. Features • Stainless steel high-pressure piping • 304 stainless steel wall mounted support frame • 316L stainless steel 300psi high-pressure membrane housings • Pressure gauges for pre-filter inlet/outlet and membrane feed pressure • Low feed water pressure safety switch • Microprocessor based controller with delayed auto restart after low-pressure shut down • Tank level and pretreatment interlock inputs • Low-energy membranes with 95% minimum average salt rejection • Permeate and reject water flow meters • Adjustable reject and reject recycle valves • Permeate check valve • Automatic inlet solenoid valve • 10 in. high flow pre-filter
Datasheet
Description
Flow Rates: Up to 5,400 gallons per day (20,439 lpd) Series PWR4011 Reverse Osmosis (RO) Systems are commercial grade low-energy RO units for the reduction of total dissolved solids from water. They are designed to supply reverse osmosis quality water with production rates ranging from 1,800 to 5,400 gallons per day. These units are designed for wall mount installations. Reverse osmosis is a process where high-pressure feed water is fed into a semi-permeable membrane. In the membrane, pure water is allowed to pass through the membrane material and exit as purified permeate water. Dissolved mineral salts are not allowed to pass through the membrane and become a concentrated reject stream that is sent to a rain. These RO systems use low-energy membranes to achieve a minimum average NaCl ionic rejection of 95 percent. Features • Stainless steel high-pressure piping • 304 stainless steel wall mounted support frame • 316L stainless steel 300psi high-pressure membrane housings • Pressure gauges for pre-filter inlet/outlet and membrane feed pressure • Low feed water pressure safety switch • Microprocessor based controller with delayed auto restart after low-pressure shut down • Tank level and pretreatment interlock inputs • Low-energy membranes with 95% minimum average salt rejection • Permeate and reject water flow meters • Adjustable reject and reject recycle valves • Permeate check valve • Automatic inlet solenoid valve • 10 in. high flow pre-filter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Commercial Reverse Osmosis Systems Up to 5,400 Gallons Per Day - 7100071 - Watts
North Andover, MA, USA
Commercial Reverse Osmosis Systems Up to 5,400 Gallons Per Day
7100071
Commercial Reverse Osmosis Systems Up to 5,400 Gallons Per Day 7100071
Flow Rates: Up to 5,400 gallons per day (20,439 lpd) Series PWR4011 Reverse Osmosis (RO) Systems are commercial grade low-energy RO units for the reduction of total dissolved solids from water. They are designed to supply reverse osmosis quality water with production rates ranging from 1,800 to 5,400 gallons per day. These units are designed for wall mount installations. Reverse osmosis is a process where high-pressure feed water is fed into a semi-permeable membrane. In the membrane, pure water is allowed to pass through the membrane material and exit as purified permeate water. Dissolved mineral salts are not allowed to pass through the membrane and become a concentrated reject stream that is sent to a rain. These RO systems use low-energy membranes to achieve a minimum average NaCl ionic rejection of 95 percent. Features • Stainless steel high-pressure piping • 304 stainless steel wall mounted support frame • 316L stainless steel 300psi high-pressure membrane housings • Pressure gauges for pre-filter inlet/outlet and membrane feed pressure • Low feed water pressure safety switch • Microprocessor based controller with delayed auto restart after low-pressure shut down • Tank level and pretreatment interlock inputs • Low-energy membranes with 95% minimum average salt rejection • Permeate and reject water flow meters • Adjustable reject and reject recycle valves • Permeate check valve • Automatic inlet solenoid valve • 10 in. high flow pre-filter

Flow Rates: Up to 5,400 gallons per day (20,439 lpd)
Series PWR4011 Reverse Osmosis (RO) Systems are commercial grade low-energy RO units for the reduction of total dissolved solids from water. They are designed to supply reverse osmosis quality water with production rates ranging from 1,800 to 5,400 gallons per day. These units are designed for wall mount installations. Reverse osmosis is a process where high-pressure feed water is fed into a semi-permeable membrane. In the membrane, pure water is allowed to pass through the membrane material and exit as purified permeate water. Dissolved mineral salts are not allowed to pass through the membrane and become a concentrated reject stream that is sent to a rain. These RO systems use low-energy membranes to achieve a minimum average NaCl ionic rejection of 95 percent.
Features
• Stainless steel high-pressure piping
• 304 stainless steel wall mounted support frame
• 316L stainless steel 300psi high-pressure membrane housings
• Pressure gauges for pre-filter inlet/outlet and membrane feed pressure
• Low feed water pressure safety switch
• Microprocessor based controller with delayed auto restart after low-pressure shut down
• Tank level and pretreatment interlock inputs
• Low-energy membranes with 95% minimum average salt rejection
• Permeate and reject water flow meters
• Adjustable reject and reject recycle valves
• Permeate check valve
• Automatic inlet solenoid valve
• 10 in. high flow pre-filter

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Water Filters
Product Number 7100071
Product Name Commercial Reverse Osmosis Systems Up to 5,400 Gallons Per Day
Configuration System
Unlock Full Specs
to access all available technical data

Similar Products

130SHF Series Pleated Filter Cartridge(130SHF) -  - Harbory Filtration
Specs
Configuration Element
Filter Medium Material Polyethersulfone; Polypropylene; PTFE
Additional Features Disposable
View Details
General Cartridges - 266 - Clariflow® WS Cartridge - Thermon, Inc
Specs
Configuration Element
Filter Medium Material Polyethersulfone
Additional Features Disposable
View Details
Water Filter Cartridges - 7382712 - RS Components, Ltd.
Specs
Configuration Element
Filtration Grade 5.00 µm (0.1969 mils)
View Details
DuraView Inlet Filter - 100652 - General Pump
Specs
Configuration Housing Included
Housing Material Plastic; Brass
Application / Industry Pressure Cleaning
View Details