Watts Premier WP-2 LCV 500313

Description
The WP-2 LCV water treatment system is a 2 Stage filtration system that has been tested and verified using the NSF/ANSI Standard 53 protocol. It contains a heavy duty 1 micron lead, cyst and VOC carbon block filter . This specialty formulated filter is capable of reducing lead, cryptosporidium, Giardia, Entamoeba, Volatile Organic Chemicals (See performance data sheet for complete list of VOC's). It is estimated that VOC's are present in one-fifth of the nation's water supplies. These water contaminants can enter ground water from a variety of sources including localized use of herbicides and pesticides, gasoline or oil spills, leaking underground fuel tanks, septic system cleaners, and chemicals used in the dry-cleaning industry. This filter also reduces chloramine, chlorine tastes and odors from the drinking water. Easy to install and maintain, the system filters up to 600 gallons Compatibility: Under counter filtration systems Applications: Home, RV, Ice Maker Kits, Beverage Dispensers, Boats, Campers, and more. Features: Heavy duty 1 micron lead, cyst and VOC carbon block filter Independantly lab tested Easy to Install Specifications: System tested and verified for the reduction of Lead, Cysts, Cryptosporidium, Giardia, Entamoeba, Chlorine Taste & Odor Filters 600 Gallons of Water In the Box: WP-2 filtration system 2 Filters Parts Bag Standard Faucet Assembly Instructions (manual) Filters: 1 - 5 Micron Sediment Filter: Reduces Dirt, Sand and Rust. 1 - 1 micron LCVOC Carbon Block: Reduces Lead, Cryptosporidium, Giardia, Entamoeba, as well as harmful Volatile Organic Chemicals. In addition to reducing Chlorine, Objectionable Tastes, and Odor. Product Dimensions: Width: 14 inches Height: 15.50 inches Depth: 5.50 inches Weight: 5lbs Operating Parameters: Operating Temperatures:Maximum 100°F (37.8°C) Minimum 40°F (4.4°C) Operating Pressure:Maximum 85 psi (7.43 g/cm2) Minimum 20 psi (2.80 kg/cm2) pH Parameters Maximum 10 Minimum 5 Flow Rate Maximum 0.5 ppm @ 60 psig
Description
The WP-2 LCV water treatment system is a 2 Stage filtration system that has been tested and verified using the NSF/ANSI Standard 53 protocol. It contains a heavy duty 1 micron lead, cyst and VOC carbon block filter . This specialty formulated filter is capable of reducing lead, cryptosporidium, Giardia, Entamoeba, Volatile Organic Chemicals (See performance data sheet for complete list of VOC's). It is estimated that VOC's are present in one-fifth of the nation's water supplies. These water contaminants can enter ground water from a variety of sources including localized use of herbicides and pesticides, gasoline or oil spills, leaking underground fuel tanks, septic system cleaners, and chemicals used in the dry-cleaning industry. This filter also reduces chloramine, chlorine tastes and odors from the drinking water. Easy to install and maintain, the system filters up to 600 gallons Compatibility: Under counter filtration systems Applications: Home, RV, Ice Maker Kits, Beverage Dispensers, Boats, Campers, and more. Features: Heavy duty 1 micron lead, cyst and VOC carbon block filter Independantly lab tested Easy to Install Specifications: System tested and verified for the reduction of Lead, Cysts, Cryptosporidium, Giardia, Entamoeba, Chlorine Taste & Odor Filters 600 Gallons of Water In the Box: WP-2 filtration system 2 Filters Parts Bag Standard Faucet Assembly Instructions (manual) Filters: 1 - 5 Micron Sediment Filter: Reduces Dirt, Sand and Rust. 1 - 1 micron LCVOC Carbon Block: Reduces Lead, Cryptosporidium, Giardia, Entamoeba, as well as harmful Volatile Organic Chemicals. In addition to reducing Chlorine, Objectionable Tastes, and Odor. Product Dimensions: Width: 14 inches Height: 15.50 inches Depth: 5.50 inches Weight: 5lbs Operating Parameters: Operating Temperatures:Maximum 100°F (37.8°C) Minimum 40°F (4.4°C) Operating Pressure:Maximum 85 psi (7.43 g/cm2) Minimum 20 psi (2.80 kg/cm2) pH Parameters Maximum 10 Minimum 5 Flow Rate Maximum 0.5 ppm @ 60 psig

Suppliers

Company
Product
Description
Supplier Links
WP-2 LCV - 500313 - Watts Premier
Phoenix, AZ, USA
WP-2 LCV
500313
WP-2 LCV 500313
The WP-2 LCV water treatment system is a 2 Stage filtration system that has been tested and verified using the NSF/ANSI Standard 53 protocol. It contains a heavy duty 1 micron lead, cyst and VOC carbon block filter . This specialty formulated filter is capable of reducing lead, cryptosporidium, Giardia, Entamoeba, Volatile Organic Chemicals (See performance data sheet for complete list of VOC's). It is estimated that VOC's are present in one-fifth of the nation's water supplies. These water contaminants can enter ground water from a variety of sources including localized use of herbicides and pesticides, gasoline or oil spills, leaking underground fuel tanks, septic system cleaners, and chemicals used in the dry-cleaning industry. This filter also reduces chloramine, chlorine tastes and odors from the drinking water. Easy to install and maintain, the system filters up to 600 gallons Compatibility: Under counter filtration systems Applications: Home, RV, Ice Maker Kits, Beverage Dispensers, Boats, Campers, and more. Features: Heavy duty 1 micron lead, cyst and VOC carbon block filter Independantly lab tested Easy to Install Specifications: System tested and verified for the reduction of Lead, Cysts, Cryptosporidium, Giardia, Entamoeba, Chlorine Taste & Odor Filters 600 Gallons of Water In the Box: WP-2 filtration system 2 Filters Parts Bag Standard Faucet Assembly Instructions (manual) Filters: 1 - 5 Micron Sediment Filter: Reduces Dirt, Sand and Rust. 1 - 1 micron LCVOC Carbon Block: Reduces Lead, Cryptosporidium, Giardia, Entamoeba, as well as harmful Volatile Organic Chemicals. In addition to reducing Chlorine, Objectionable Tastes, and Odor. Product Dimensions: Width: 14 inches Height: 15.50 inches Depth: 5.50 inches Weight: 5lbs Operating Parameters: Operating Temperatures:Maximum 100°F (37.8°C) Minimum 40°F (4.4°C) Operating Pressure:Maximum 85 psi (7.43 g/cm2) Minimum 20 psi (2.80 kg/cm2) pH Parameters Maximum 10 Minimum 5 Flow Rate Maximum 0.5 ppm @ 60 psig

The WP-2 LCV water treatment system is a 2 Stage filtration system that has been tested and verified using the NSF/ANSI Standard 53 protocol. It contains a heavy duty 1 micron lead, cyst and VOC carbon block filter . This specialty formulated filter is capable of reducing lead, cryptosporidium, Giardia, Entamoeba, Volatile Organic Chemicals (See performance data sheet for complete list of VOC's). It is estimated that VOC's are present in one-fifth of the nation's water supplies. These water contaminants can enter ground water from a variety of sources including localized use of herbicides and pesticides, gasoline or oil spills, leaking underground fuel tanks, septic system cleaners, and chemicals used in the dry-cleaning industry. This filter also reduces chloramine, chlorine tastes and odors from the drinking water. Easy to install and maintain, the system filters up to 600 gallons

Compatibility:
Under counter filtration systems

Applications:
Home, RV, Ice Maker Kits, Beverage Dispensers, Boats, Campers, and more.

Features:
Heavy duty 1 micron lead, cyst and VOC carbon block filter
Independantly lab tested
Easy to Install

Specifications:
System tested and verified for the reduction of Lead, Cysts, Cryptosporidium, Giardia, Entamoeba, Chlorine Taste & Odor
Filters 600 Gallons of Water

In the Box:
WP-2 filtration system
2 Filters
Parts Bag
Standard Faucet Assembly
Instructions (manual)

Filters:
1 - 5 Micron Sediment Filter: Reduces Dirt, Sand and Rust.
1 - 1 micron LCVOC Carbon Block: Reduces Lead, Cryptosporidium, Giardia, Entamoeba, as well as harmful Volatile Organic Chemicals. In addition to reducing Chlorine, Objectionable Tastes, and Odor.

Product Dimensions:
Width: 14 inches
Height: 15.50 inches
Depth: 5.50 inches
Weight: 5lbs

Operating Parameters:
Operating Temperatures:Maximum 100°F (37.8°C) Minimum 40°F (4.4°C)
Operating Pressure:Maximum 85 psi (7.43 g/cm2) Minimum 20 psi (2.80 kg/cm2)
pH Parameters Maximum 10 Minimum 5
Flow Rate Maximum 0.5 ppm @ 60 psig

Supplier's Site

Technical Specifications

  Watts Premier
Product Category Water Filters
Product Number 500313
Product Name WP-2 LCV
Unlock Full Specs
to access all available technical data

Similar Products

AVASAN™ Filter Cartridge - AVS - Thermon, Inc
Specs
Configuration Element
Filter Medium Material Polypropylene
Additional Features Disposable
View Details
Water Filter Cartridges - 7382712 - RS Components, Ltd.
Specs
Configuration Element
Filtration Grade 5.00 µm (0.1969 mils)
View Details
83HF Series Pleated Filter Cartridge(83HF) -  - Harbory Filtration
Specs
Configuration Element
Filter Medium Material Polyethersulfone; Polypropylene; PTFE
Additional Features Disposable
View Details