Watts Premier SLC Shower Filter Replacement Cartridge 107080

Description
The Slim-Line® Cartridge (SLC) is a six-month filter cartridge that utilizes patented filtration technology providing maximum filtration performance from a minimal sized filter. Compatibility: Sprite Shower Head Products using SLC filter cartridge Features: Single filter Specifications: Cartridge Life Rating: 6 Months Operating Parameters: Maximum Fluid Temperature: 150 degrees F (66 degrees C) Min. fluid temperature: 36 degrees F (2 degrees C) Maximum working pressure: 145 PSI
Description
The Slim-Line® Cartridge (SLC) is a six-month filter cartridge that utilizes patented filtration technology providing maximum filtration performance from a minimal sized filter. Compatibility: Sprite Shower Head Products using SLC filter cartridge Features: Single filter Specifications: Cartridge Life Rating: 6 Months Operating Parameters: Maximum Fluid Temperature: 150 degrees F (66 degrees C) Min. fluid temperature: 36 degrees F (2 degrees C) Maximum working pressure: 145 PSI

Suppliers

Company
Product
Description
Supplier Links
SLC Shower Filter Replacement Cartridge - 107080 - Watts Premier
Phoenix, AZ, USA
SLC Shower Filter Replacement Cartridge
107080
SLC Shower Filter Replacement Cartridge 107080
The Slim-Line® Cartridge (SLC) is a six-month filter cartridge that utilizes patented filtration technology providing maximum filtration performance from a minimal sized filter. Compatibility: Sprite Shower Head Products using SLC filter cartridge Features: Single filter Specifications: Cartridge Life Rating: 6 Months Operating Parameters: Maximum Fluid Temperature: 150 degrees F (66 degrees C) Min. fluid temperature: 36 degrees F (2 degrees C) Maximum working pressure: 145 PSI

The Slim-Line® Cartridge (SLC) is a six-month filter cartridge that utilizes patented filtration technology providing maximum filtration performance from a minimal sized filter.

Compatibility:
Sprite Shower Head Products using SLC filter cartridge

Features:
Single filter

Specifications:
Cartridge Life Rating: 6 Months

Operating Parameters:
Maximum Fluid Temperature: 150 degrees F (66 degrees C)
Min. fluid temperature: 36 degrees F (2 degrees C)
Maximum working pressure: 145 PSI

Supplier's Site

Technical Specifications

  Watts Premier
Product Category Water Filters
Product Number 107080
Product Name SLC Shower Filter Replacement Cartridge
Unlock Full Specs
to access all available technical data

Similar Products

Fulflo® EcoBond™ Filter Cartridge - EBC - Thermon, Inc
Specs
Configuration Element
Filter Medium Material Polypropylene
Additional Features Disposable
View Details
Water Filter Systems - 7382731 - RS Components, Ltd.
Specs
Maximum Pressure 73 psi (51.04 m H2O)
View Details
130SHF Series Pleated Filter Cartridge(130SHF) -  - Harbory Filtration
Specs
Configuration Element
Filter Medium Material Polyethersulfone; Polypropylene; PTFE
Additional Features Disposable
View Details