Watts Premier Five Stage (5SV) Reverse Osmosis System 500032

Description
As with our Four Stage Reverse Osmosis System, this 5 Stage RO is tried and true! The Premier Five Stage Reverse Osmosis system begins with stage 1, a five micron Sediment filter that traps particulate matter like dirt, rust, sand, silt and sediment that will affect the taste and appearance of your water. Stage 2 is a five micron coconut shell Carbon Block filter that provides a reduction of chlorine, chloramine and other materials that cause bad taste and odors. Stage 3 is an additional five micron coconut shell Carbon Block filter which provides a greater reduction of chlorine and chloramines (these are called PRE-filters because they filter in front of the reverse osmosis membrane). Stage 4 is the heart of the reverse osmosis system, the RO Membrane. This semi permeable membrane is 1/10,000 of a micron and will effectively reduce TDS (total dissolved solids), Sodium and a wide range of contaminants such as Arsenic, Lead, Percolate, Chromium, Copper and Radium. It will also remove over 99.95% cysts such as Giardia and Cryptosporidium. Stage 5 is a high quality GAC final filter (this is called a final filter because it filters after the membrane). This filter a final polishing filter that is used as the water is leaving the storage tank on it's way up to the faucet. The end result? Great tasting water! Applications: Home, Office, Ice Maker Kits, Beverage Dispensers, and more. Features: 5 Stages of water filtration Easy to Install Specifications: System tested and certified by NSF International against NSF/ANSI Standard 58 for the reduction of the claims specified on the performance data sheet. EPA/ ETV Test verified performance for the physical removal of microbial contamination agents in drinking water. In the Box: Five Stage Reverse Osmosis Module (complete with filters) Parts Bag (with a 10 inch final filter) 3 Gallon Storage tank Faucet Assembly Instructions (manual) Filters: 1 - 5 Micron Sediment Filter: Reduces Dirt, Sand and Rust. 2 - 5 micron Carbon Block Filters: Reduces Chlorine, Objectionable Tastes and Odor. 1 - 24 GPD Thin Film Composite Membrane: High production thin film composite membrane that separates unwanted impurities from your water. 1 - 10 inch Granular Activated Carbon (GAC) Inline Filter: Enhance the water’s taste. Product Dimensions: Width: 17.00 in Height: 17.0 in Depth: 6.00 in Weight: 25.10lbs Operating Parameters:
Description
As with our Four Stage Reverse Osmosis System, this 5 Stage RO is tried and true! The Premier Five Stage Reverse Osmosis system begins with stage 1, a five micron Sediment filter that traps particulate matter like dirt, rust, sand, silt and sediment that will affect the taste and appearance of your water. Stage 2 is a five micron coconut shell Carbon Block filter that provides a reduction of chlorine, chloramine and other materials that cause bad taste and odors. Stage 3 is an additional five micron coconut shell Carbon Block filter which provides a greater reduction of chlorine and chloramines (these are called PRE-filters because they filter in front of the reverse osmosis membrane). Stage 4 is the heart of the reverse osmosis system, the RO Membrane. This semi permeable membrane is 1/10,000 of a micron and will effectively reduce TDS (total dissolved solids), Sodium and a wide range of contaminants such as Arsenic, Lead, Percolate, Chromium, Copper and Radium. It will also remove over 99.95% cysts such as Giardia and Cryptosporidium. Stage 5 is a high quality GAC final filter (this is called a final filter because it filters after the membrane). This filter a final polishing filter that is used as the water is leaving the storage tank on it's way up to the faucet. The end result? Great tasting water! Applications: Home, Office, Ice Maker Kits, Beverage Dispensers, and more. Features: 5 Stages of water filtration Easy to Install Specifications: System tested and certified by NSF International against NSF/ANSI Standard 58 for the reduction of the claims specified on the performance data sheet. EPA/ ETV Test verified performance for the physical removal of microbial contamination agents in drinking water. In the Box: Five Stage Reverse Osmosis Module (complete with filters) Parts Bag (with a 10 inch final filter) 3 Gallon Storage tank Faucet Assembly Instructions (manual) Filters: 1 - 5 Micron Sediment Filter: Reduces Dirt, Sand and Rust. 2 - 5 micron Carbon Block Filters: Reduces Chlorine, Objectionable Tastes and Odor. 1 - 24 GPD Thin Film Composite Membrane: High production thin film composite membrane that separates unwanted impurities from your water. 1 - 10 inch Granular Activated Carbon (GAC) Inline Filter: Enhance the water’s taste. Product Dimensions: Width: 17.00 in Height: 17.0 in Depth: 6.00 in Weight: 25.10lbs Operating Parameters:

Suppliers

Company
Product
Description
Supplier Links
Five Stage (5SV) Reverse Osmosis System - 500032 - Watts Premier
Phoenix, AZ, USA
Five Stage (5SV) Reverse Osmosis System
500032
Five Stage (5SV) Reverse Osmosis System 500032
As with our Four Stage Reverse Osmosis System, this 5 Stage RO is tried and true! The Premier Five Stage Reverse Osmosis system begins with stage 1, a five micron Sediment filter that traps particulate matter like dirt, rust, sand, silt and sediment that will affect the taste and appearance of your water. Stage 2 is a five micron coconut shell Carbon Block filter that provides a reduction of chlorine, chloramine and other materials that cause bad taste and odors. Stage 3 is an additional five micron coconut shell Carbon Block filter which provides a greater reduction of chlorine and chloramines (these are called PRE-filters because they filter in front of the reverse osmosis membrane). Stage 4 is the heart of the reverse osmosis system, the RO Membrane. This semi permeable membrane is 1/10,000 of a micron and will effectively reduce TDS (total dissolved solids), Sodium and a wide range of contaminants such as Arsenic, Lead, Percolate, Chromium, Copper and Radium. It will also remove over 99.95% cysts such as Giardia and Cryptosporidium. Stage 5 is a high quality GAC final filter (this is called a final filter because it filters after the membrane). This filter a final polishing filter that is used as the water is leaving the storage tank on it's way up to the faucet. The end result? Great tasting water! Applications: Home, Office, Ice Maker Kits, Beverage Dispensers, and more. Features: 5 Stages of water filtration Easy to Install Specifications: System tested and certified by NSF International against NSF/ANSI Standard 58 for the reduction of the claims specified on the performance data sheet. EPA/ ETV Test verified performance for the physical removal of microbial contamination agents in drinking water. In the Box: Five Stage Reverse Osmosis Module (complete with filters) Parts Bag (with a 10 inch final filter) 3 Gallon Storage tank Faucet Assembly Instructions (manual) Filters: 1 - 5 Micron Sediment Filter: Reduces Dirt, Sand and Rust. 2 - 5 micron Carbon Block Filters: Reduces Chlorine, Objectionable Tastes and Odor. 1 - 24 GPD Thin Film Composite Membrane: High production thin film composite membrane that separates unwanted impurities from your water. 1 - 10 inch Granular Activated Carbon (GAC) Inline Filter: Enhance the water’s taste. Product Dimensions: Width: 17.00 in Height: 17.0 in Depth: 6.00 in Weight: 25.10lbs Operating Parameters:

As with our Four Stage Reverse Osmosis System, this 5 Stage RO is tried and true! The Premier Five Stage Reverse Osmosis system begins with stage 1, a five micron Sediment filter that traps particulate matter like dirt, rust, sand, silt and sediment that will affect the taste and appearance of your water. Stage 2 is a five micron coconut shell Carbon Block filter that provides a reduction of chlorine, chloramine and other materials that cause bad taste and odors. Stage 3 is an additional five micron coconut shell Carbon Block filter which provides a greater reduction of chlorine and chloramines (these are called PRE-filters because they filter in front of the reverse osmosis membrane). Stage 4 is the heart of the reverse osmosis system, the RO Membrane. This semi permeable membrane is 1/10,000 of a micron and will effectively reduce TDS (total dissolved solids), Sodium and a wide range of contaminants such as Arsenic, Lead, Percolate, Chromium, Copper and Radium. It will also remove over 99.95% cysts such as Giardia and Cryptosporidium. Stage 5 is a high quality GAC final filter (this is called a final filter because it filters after the membrane). This filter a final polishing filter that is used as the water is leaving the storage tank on it's way up to the faucet. The end result? Great tasting water!

Applications:
Home, Office, Ice Maker Kits, Beverage Dispensers, and more.

Features:
5 Stages of water filtration
Easy to Install

Specifications:
System tested and certified by NSF International against NSF/ANSI Standard 58 for the reduction of the claims specified on the performance data sheet.
EPA/ ETV Test verified performance for the physical removal of microbial contamination agents in drinking water.

In the Box:
Five Stage Reverse Osmosis Module (complete with filters)
Parts Bag (with a 10 inch final filter)
3 Gallon Storage tank
Faucet Assembly
Instructions (manual)

Filters:
1 - 5 Micron Sediment Filter: Reduces Dirt, Sand and Rust.
2 - 5 micron Carbon Block Filters: Reduces Chlorine, Objectionable Tastes and Odor.
1 - 24 GPD Thin Film Composite Membrane: High production thin film composite membrane that separates unwanted impurities from your water.
1 - 10 inch Granular Activated Carbon (GAC) Inline Filter: Enhance the water’s taste.

Product Dimensions:
Width: 17.00 in
Height: 17.0 in
Depth: 6.00 in
Weight: 25.10lbs

Operating Parameters:

Supplier's Site

Technical Specifications

  Watts Premier
Product Category Reverse Osmosis Elements and Systems
Product Number 500032
Product Name Five Stage (5SV) Reverse Osmosis System
Unlock Full Specs
to access all available technical data

Similar Products

Reverse osmosis (RO) - GoldStream -  - APV, An SPX Brand
Specs
Product Form System
Application / Industry Food or Beverage Processing
View Details
Reverse Osmosis System - AS-ROS 500 / AS-ROS 2000 - Hypertherm, Inc.
Specs
Filtration Product Water
Flow Rate (Liquids) 0.3 to 1.4 GPM (1.32 to 5.26 L/min)
View Details
Reverse Osmosis Systems - Oceana - Marmon Industrial Water LLC
Marmon Industrial Water LLC
Specs
Product Form System
Application / Industry WaterSupply
Filtration Product Water
View Details