Watts Premier Four Stage (4SV) Reverse Osmosis System 500025

Description
This 4 Stage Reverse Osmosis System is a tried and true reverse osmosis system! The Premier Four Stage RO system begins with stage 1, a five micron Sediment filter that traps particulate matter like dirt, rust, sand silt and sediment that will affect the taste and appearance of your water. Stage 2 is a five micron Carbon Block filter that provides a reduction of chlorine, chloramine and other materials that cause bad taste and odors (these are called PRE-filters because they filter in front of the reverse osmosis membrane). Stage 3 is the heart of the reverse osmosis system, the RO Membrane. This semi permeable membrane is 1/10,000 of a micron and will effectively reduce TDS (total dissolved solids), Sodium and a wide range of contaminants such as Arsenic, Lead, Percolate, Chromium, Copper and Radium. It will also remove over 99.95% cysts such as Giardia and Cryptosporidium. Stage 4 is a high quality GAC final filter (this is called a final filter because it filters after the membrane). The filtered RO water passes through the membrane and enters the storage tank. When you're ready for a taste, it will leave the storage tank and pass through this fourth stage on its way up to the faucet. The end result? Crystal clear, high quality, and great tasting water! Applications: Home, Office, Ice Maker Kits, Beverage Dispensers, and more. Features: Multi-Stage water filtration Easy to Install Specifications: System tested and certified by NSF International against NSF/ANSI Standard 58 for the reduction of the claims specified on the performance data sheet. EPA/ ETV Test verified performance for the physical removal of microbial contamination agents in drinking water In the Box: Four Stage Reverse Osmosis module (complete with filters) Parts Bag (with a 6 inch final filter) 3 Gallon Storage tank Faucet bag Instructions (manual) Filters: 1 - 5 Micron Sediment: Reduces Dirt, Sand and Rust. 1 - 5 Micron Carbon Block: Reduces Chlorine, Objectionable Tastes and Odor. 1 - 24 GPD Thin Film Composite Membrane: High production thin film composite membrane that separates unwanted impurities from your water. 1 - 6 inch Granular Activated Carbon (GAC) Inline Filter: Enhance the water’s taste. Product Dimensions: Width: 16.50 in Height: 17.00 in Depth: 6.00 in Weight: 21.50 lbs Operating Parameters: Operating Temperatures: Maximum 100°F (37.8°C) Minimum 40°F (4.4°C) Operating Pressur
Description
This 4 Stage Reverse Osmosis System is a tried and true reverse osmosis system! The Premier Four Stage RO system begins with stage 1, a five micron Sediment filter that traps particulate matter like dirt, rust, sand silt and sediment that will affect the taste and appearance of your water. Stage 2 is a five micron Carbon Block filter that provides a reduction of chlorine, chloramine and other materials that cause bad taste and odors (these are called PRE-filters because they filter in front of the reverse osmosis membrane). Stage 3 is the heart of the reverse osmosis system, the RO Membrane. This semi permeable membrane is 1/10,000 of a micron and will effectively reduce TDS (total dissolved solids), Sodium and a wide range of contaminants such as Arsenic, Lead, Percolate, Chromium, Copper and Radium. It will also remove over 99.95% cysts such as Giardia and Cryptosporidium. Stage 4 is a high quality GAC final filter (this is called a final filter because it filters after the membrane). The filtered RO water passes through the membrane and enters the storage tank. When you're ready for a taste, it will leave the storage tank and pass through this fourth stage on its way up to the faucet. The end result? Crystal clear, high quality, and great tasting water! Applications: Home, Office, Ice Maker Kits, Beverage Dispensers, and more. Features: Multi-Stage water filtration Easy to Install Specifications: System tested and certified by NSF International against NSF/ANSI Standard 58 for the reduction of the claims specified on the performance data sheet. EPA/ ETV Test verified performance for the physical removal of microbial contamination agents in drinking water In the Box: Four Stage Reverse Osmosis module (complete with filters) Parts Bag (with a 6 inch final filter) 3 Gallon Storage tank Faucet bag Instructions (manual) Filters: 1 - 5 Micron Sediment: Reduces Dirt, Sand and Rust. 1 - 5 Micron Carbon Block: Reduces Chlorine, Objectionable Tastes and Odor. 1 - 24 GPD Thin Film Composite Membrane: High production thin film composite membrane that separates unwanted impurities from your water. 1 - 6 inch Granular Activated Carbon (GAC) Inline Filter: Enhance the water’s taste. Product Dimensions: Width: 16.50 in Height: 17.00 in Depth: 6.00 in Weight: 21.50 lbs Operating Parameters: Operating Temperatures: Maximum 100°F (37.8°C) Minimum 40°F (4.4°C) Operating Pressur

Suppliers

Company
Product
Description
Supplier Links
Four Stage (4SV) Reverse Osmosis System - 500025 - Watts Premier
Phoenix, AZ, USA
Four Stage (4SV) Reverse Osmosis System
500025
Four Stage (4SV) Reverse Osmosis System 500025
This 4 Stage Reverse Osmosis System is a tried and true reverse osmosis system! The Premier Four Stage RO system begins with stage 1, a five micron Sediment filter that traps particulate matter like dirt, rust, sand silt and sediment that will affect the taste and appearance of your water. Stage 2 is a five micron Carbon Block filter that provides a reduction of chlorine, chloramine and other materials that cause bad taste and odors (these are called PRE-filters because they filter in front of the reverse osmosis membrane). Stage 3 is the heart of the reverse osmosis system, the RO Membrane. This semi permeable membrane is 1/10,000 of a micron and will effectively reduce TDS (total dissolved solids), Sodium and a wide range of contaminants such as Arsenic, Lead, Percolate, Chromium, Copper and Radium. It will also remove over 99.95% cysts such as Giardia and Cryptosporidium. Stage 4 is a high quality GAC final filter (this is called a final filter because it filters after the membrane). The filtered RO water passes through the membrane and enters the storage tank. When you're ready for a taste, it will leave the storage tank and pass through this fourth stage on its way up to the faucet. The end result? Crystal clear, high quality, and great tasting water! Applications: Home, Office, Ice Maker Kits, Beverage Dispensers, and more. Features: Multi-Stage water filtration Easy to Install Specifications: System tested and certified by NSF International against NSF/ANSI Standard 58 for the reduction of the claims specified on the performance data sheet. EPA/ ETV Test verified performance for the physical removal of microbial contamination agents in drinking water In the Box: Four Stage Reverse Osmosis module (complete with filters) Parts Bag (with a 6 inch final filter) 3 Gallon Storage tank Faucet bag Instructions (manual) Filters: 1 - 5 Micron Sediment: Reduces Dirt, Sand and Rust. 1 - 5 Micron Carbon Block: Reduces Chlorine, Objectionable Tastes and Odor. 1 - 24 GPD Thin Film Composite Membrane: High production thin film composite membrane that separates unwanted impurities from your water. 1 - 6 inch Granular Activated Carbon (GAC) Inline Filter: Enhance the water’s taste. Product Dimensions: Width: 16.50 in Height: 17.00 in Depth: 6.00 in Weight: 21.50 lbs Operating Parameters: Operating Temperatures: Maximum 100°F (37.8°C) Minimum 40°F (4.4°C) Operating Pressur

This 4 Stage Reverse Osmosis System is a tried and true reverse osmosis system! The Premier Four Stage RO system begins with stage 1, a five micron Sediment filter that traps particulate matter like dirt, rust, sand silt and sediment that will affect the taste and appearance of your water. Stage 2 is a five micron Carbon Block filter that provides a reduction of chlorine, chloramine and other materials that cause bad taste and odors (these are called PRE-filters because they filter in front of the reverse osmosis membrane). Stage 3 is the heart of the reverse osmosis system, the RO Membrane. This semi permeable membrane is 1/10,000 of a micron and will effectively reduce TDS (total dissolved solids), Sodium and a wide range of contaminants such as Arsenic, Lead, Percolate, Chromium, Copper and Radium. It will also remove over 99.95% cysts such as Giardia and Cryptosporidium. Stage 4 is a high quality GAC final filter (this is called a final filter because it filters after the membrane). The filtered RO water passes through the membrane and enters the storage tank. When you're ready for a taste, it will leave the storage tank and pass through this fourth stage on its way up to the faucet. The end result? Crystal clear, high quality, and great tasting water!

Applications:
Home, Office, Ice Maker Kits, Beverage Dispensers, and more.

Features:
Multi-Stage water filtration
Easy to Install

Specifications:
System tested and certified by NSF International against NSF/ANSI Standard 58 for the reduction of the claims specified on the performance data sheet.
EPA/ ETV Test verified performance for the physical removal of microbial contamination agents in drinking water
In the Box:
Four Stage Reverse Osmosis module (complete with filters)
Parts Bag (with a 6 inch final filter)
3 Gallon Storage tank
Faucet bag
Instructions (manual)

Filters:
1 - 5 Micron Sediment: Reduces Dirt, Sand and Rust.
1 - 5 Micron Carbon Block: Reduces Chlorine, Objectionable Tastes and Odor.
1 - 24 GPD Thin Film Composite Membrane: High production thin film composite membrane that separates unwanted impurities from your water.
1 - 6 inch Granular Activated Carbon (GAC) Inline Filter: Enhance the water’s taste.

Product Dimensions:
Width: 16.50 in
Height: 17.00 in
Depth: 6.00 in
Weight: 21.50 lbs

Operating Parameters:
Operating Temperatures: Maximum 100°F (37.8°C) Minimum 40°F (4.4°C)
Operating Pressur

Supplier's Site

Technical Specifications

  Watts Premier
Product Category Reverse Osmosis Elements and Systems
Product Number 500025
Product Name Four Stage (4SV) Reverse Osmosis System
Unlock Full Specs
to access all available technical data

Similar Products

High Purity, Single Skid USP Water System - VPure 4400H - Mar Cor Purification
Specs
Product Form System
Application / Industry Biopharmaceutical; Food or Beverage Processing; Medical; Semiconductor; Cosmetics
Filtration Product Water
View Details
Type I Reagent Grade DI Lab Water Systems - 2121BU - Aqua Solutions, Inc.
Specs
Product Form System
Filtration Product Water
Filter Medium Material Ion Exchange
View Details