Watts Premier Oil Rubbed Bronze Air Gap Faucet 116078

Description
Faucet Type: Air-Gap: This faucet conforms to US plumbing codes and is designed for dispensing water from a Reverse Osmosis system or a Water Filtration system that requires a drain connection with an Air-Gap. Faucet Features: Oil Rubbed Bronze Finish Lever for dispensing Push and hold lever down to hold in the open position Lift lever up to keep in the open locked position Faucet Color: Oil Rubbed Bronze Faucet Specifications: Width: 1.75 (in) Height: 8.5 (in) Tubing Specifications: 1/4 inch Blue tube approx. 4 feet in length for connecting drinking water. 1/4 inch Red tube approx 4 feet in length for connecting to the rinse water portion of the filtration system. 3/8 inch Black tube approx 4 feet in length for the connection to the drain. In the Box: Faucet with tubing connected Parts Bag
Description
Faucet Type: Air-Gap: This faucet conforms to US plumbing codes and is designed for dispensing water from a Reverse Osmosis system or a Water Filtration system that requires a drain connection with an Air-Gap. Faucet Features: Oil Rubbed Bronze Finish Lever for dispensing Push and hold lever down to hold in the open position Lift lever up to keep in the open locked position Faucet Color: Oil Rubbed Bronze Faucet Specifications: Width: 1.75 (in) Height: 8.5 (in) Tubing Specifications: 1/4 inch Blue tube approx. 4 feet in length for connecting drinking water. 1/4 inch Red tube approx 4 feet in length for connecting to the rinse water portion of the filtration system. 3/8 inch Black tube approx 4 feet in length for the connection to the drain. In the Box: Faucet with tubing connected Parts Bag

Suppliers

Company
Product
Description
Supplier Links
Oil Rubbed Bronze Air Gap Faucet - 116078 - Watts Premier
Phoenix, AZ, USA
Oil Rubbed Bronze Air Gap Faucet
116078
Oil Rubbed Bronze Air Gap Faucet 116078
Faucet Type: Air-Gap: This faucet conforms to US plumbing codes and is designed for dispensing water from a Reverse Osmosis system or a Water Filtration system that requires a drain connection with an Air-Gap. Faucet Features: Oil Rubbed Bronze Finish Lever for dispensing Push and hold lever down to hold in the open position Lift lever up to keep in the open locked position Faucet Color: Oil Rubbed Bronze Faucet Specifications: Width: 1.75 (in) Height: 8.5 (in) Tubing Specifications: 1/4 inch Blue tube approx. 4 feet in length for connecting drinking water. 1/4 inch Red tube approx 4 feet in length for connecting to the rinse water portion of the filtration system. 3/8 inch Black tube approx 4 feet in length for the connection to the drain. In the Box: Faucet with tubing connected Parts Bag

Faucet Type:
Air-Gap: This faucet conforms to US plumbing codes and is designed for dispensing water from a Reverse Osmosis system or a Water Filtration system that requires a drain connection with an Air-Gap.

Faucet Features:
Oil Rubbed Bronze Finish
Lever for dispensing
Push and hold lever down to hold in the open position
Lift lever up to keep in the open locked position

Faucet Color:
Oil Rubbed Bronze

Faucet Specifications:
Width: 1.75 (in)
Height: 8.5 (in)

Tubing Specifications:
1/4 inch Blue tube approx. 4 feet in length for connecting drinking water.
1/4 inch Red tube approx 4 feet in length for connecting to the rinse water portion of the filtration system.
3/8 inch Black tube approx 4 feet in length for the connection to the drain.

In the Box:
Faucet with tubing connected
Parts Bag

Supplier's Site

Technical Specifications

  Watts Premier
Product Category Sink Faucets
Product Number 116078
Product Name Oil Rubbed Bronze Air Gap Faucet
Unlock Full Specs
to access all available technical data

Similar Products

S-13 Series, 12"" Pot filler faucet (CH) - S-13 - AERO Manufacturing Company
Specs
Applications Commercial
View Details
Ceramic Faucet Valves - Cice™ Optima 40 OG TD - CoorsTek
Specs
Applications Commercial; Residential
Material Ceramic
Dimensions 40 mm Diameter
View Details