Watts Premier Brushed Nickel Monitor Top Mount Faucet 116093

Description
This Premier top mount faucet includes a monitor to notify you when your filters need to be changed. (timed notification 6 months) Faucet Type: Air-Gap or Non Air-Gap: This faucet conforms to US plumbing codes and is designed for dispensing water from a Reverse Osmosis system or a Water Filtration system. This new Watts top mount faucet can be used as a Non-Air-Gap Faucet or as a Air-Gap Faucet. Faucet Features: Brushed Nickel Finish Monitor Notification Light Ceramic disc valve Tubing included for Air-Gap Non-Air-Gap applications Faucet Color: Brushed Nickel Faucet Specifications: Width: 2.25 (in) Height: 11 (in) Tubing Specifications: 3/8 inch Blue tube approx. 4 feet in length for connecting drinking water. 1/4 inch Red tube approx 4 feet in length for connecting to the rinse water portion of the filtration system. 3/8 inch Black tube approx 4 feet in length for the connection to the drain. In the Box: Faucet Base Mounting wrench Instructions Sold Seperatly Additional Accessories: 125037 Faucet Line adapter for 1/4 inch faucet lines 1/4 in x 3/8 in
Description
This Premier top mount faucet includes a monitor to notify you when your filters need to be changed. (timed notification 6 months) Faucet Type: Air-Gap or Non Air-Gap: This faucet conforms to US plumbing codes and is designed for dispensing water from a Reverse Osmosis system or a Water Filtration system. This new Watts top mount faucet can be used as a Non-Air-Gap Faucet or as a Air-Gap Faucet. Faucet Features: Brushed Nickel Finish Monitor Notification Light Ceramic disc valve Tubing included for Air-Gap Non-Air-Gap applications Faucet Color: Brushed Nickel Faucet Specifications: Width: 2.25 (in) Height: 11 (in) Tubing Specifications: 3/8 inch Blue tube approx. 4 feet in length for connecting drinking water. 1/4 inch Red tube approx 4 feet in length for connecting to the rinse water portion of the filtration system. 3/8 inch Black tube approx 4 feet in length for the connection to the drain. In the Box: Faucet Base Mounting wrench Instructions Sold Seperatly Additional Accessories: 125037 Faucet Line adapter for 1/4 inch faucet lines 1/4 in x 3/8 in

Suppliers

Company
Product
Description
Supplier Links
Brushed Nickel Monitor Top Mount Faucet - 116093 - Watts Premier
Phoenix, AZ, USA
Brushed Nickel Monitor Top Mount Faucet
116093
Brushed Nickel Monitor Top Mount Faucet 116093
This Premier top mount faucet includes a monitor to notify you when your filters need to be changed. (timed notification 6 months) Faucet Type: Air-Gap or Non Air-Gap: This faucet conforms to US plumbing codes and is designed for dispensing water from a Reverse Osmosis system or a Water Filtration system. This new Watts top mount faucet can be used as a Non-Air-Gap Faucet or as a Air-Gap Faucet. Faucet Features: Brushed Nickel Finish Monitor Notification Light Ceramic disc valve Tubing included for Air-Gap Non-Air-Gap applications Faucet Color: Brushed Nickel Faucet Specifications: Width: 2.25 (in) Height: 11 (in) Tubing Specifications: 3/8 inch Blue tube approx. 4 feet in length for connecting drinking water. 1/4 inch Red tube approx 4 feet in length for connecting to the rinse water portion of the filtration system. 3/8 inch Black tube approx 4 feet in length for the connection to the drain. In the Box: Faucet Base Mounting wrench Instructions Sold Seperatly Additional Accessories: 125037 Faucet Line adapter for 1/4 inch faucet lines 1/4 in x 3/8 in

This Premier top mount faucet includes a monitor to notify you when your filters need to be changed. (timed notification 6 months)

Faucet Type:
Air-Gap or Non Air-Gap: This faucet conforms to US plumbing codes and is designed for dispensing water from a Reverse Osmosis system or a Water Filtration system. This new Watts top mount faucet can be used as a Non-Air-Gap Faucet or as a Air-Gap Faucet.

Faucet Features:
Brushed Nickel Finish
Monitor Notification Light
Ceramic disc valve
Tubing included for Air-Gap Non-Air-Gap applications

Faucet Color:
Brushed Nickel

Faucet Specifications:
Width: 2.25 (in)
Height: 11 (in)

Tubing Specifications:
3/8 inch Blue tube approx. 4 feet in length for connecting drinking water.
1/4 inch Red tube approx 4 feet in length for connecting to the rinse water portion of the filtration system.
3/8 inch Black tube approx 4 feet in length for the connection to the drain.

In the Box:
Faucet
Base
Mounting wrench
Instructions

Sold Seperatly Additional Accessories:
125037 Faucet Line adapter for 1/4 inch faucet lines 1/4 in x 3/8 in

Supplier's Site

Technical Specifications

  Watts Premier
Product Category Sink Faucets
Product Number 116093
Product Name Brushed Nickel Monitor Top Mount Faucet
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Faucet Valves - Cice™ Optima 40 F1G - CoorsTek
Specs
Applications Commercial; Residential
Material Ceramic
Dimensions 40 mm Diameter
View Details
Lead Free Pre-Rinse Add-On Faucet with 10 IN Swing Spout - 0239804 - Watts
Specs
Applications Commercial
Material Brass
Mounting Benchtop
View Details