Watts Premier White Non Air Gap Faucet 116017

Description
This faucet is a Non Air-Gap faucet. Faucet Type: Non Air-Gap: This faucet is designed for dispensing water from a Reverse Osmosis system or a Water Filtration system that does not require a drain connection with an Air-Gap. Faucet Features: White Finish Lever for dispensing Push and hold lever down to hold in the open position Lift lever up to keep in the open locked position 1/4 inch tubing Faucet Color: White Faucet Specifications: Width: 1.75 (in) Height: 8.5 (in) Tubing Specifications: 1/4 inch Blue tube approx. 4 feet for connecting drinking water. In the Box: Faucet Parts Bag
Description
This faucet is a Non Air-Gap faucet. Faucet Type: Non Air-Gap: This faucet is designed for dispensing water from a Reverse Osmosis system or a Water Filtration system that does not require a drain connection with an Air-Gap. Faucet Features: White Finish Lever for dispensing Push and hold lever down to hold in the open position Lift lever up to keep in the open locked position 1/4 inch tubing Faucet Color: White Faucet Specifications: Width: 1.75 (in) Height: 8.5 (in) Tubing Specifications: 1/4 inch Blue tube approx. 4 feet for connecting drinking water. In the Box: Faucet Parts Bag

Suppliers

Company
Product
Description
Supplier Links
White Non Air Gap Faucet - 116017 - Watts Premier
Phoenix, AZ, USA
White Non Air Gap Faucet
116017
White Non Air Gap Faucet 116017
This faucet is a Non Air-Gap faucet. Faucet Type: Non Air-Gap: This faucet is designed for dispensing water from a Reverse Osmosis system or a Water Filtration system that does not require a drain connection with an Air-Gap. Faucet Features: White Finish Lever for dispensing Push and hold lever down to hold in the open position Lift lever up to keep in the open locked position 1/4 inch tubing Faucet Color: White Faucet Specifications: Width: 1.75 (in) Height: 8.5 (in) Tubing Specifications: 1/4 inch Blue tube approx. 4 feet for connecting drinking water. In the Box: Faucet Parts Bag

This faucet is a Non Air-Gap faucet.

Faucet Type:
Non Air-Gap: This faucet is designed for dispensing water from a Reverse Osmosis system or a Water Filtration system that does not require a drain connection with an Air-Gap.

Faucet Features:
White Finish
Lever for dispensing
Push and hold lever down to hold in the open position
Lift lever up to keep in the open locked position
1/4 inch tubing

Faucet Color:
White

Faucet Specifications:
Width: 1.75 (in)
Height: 8.5 (in)

Tubing Specifications:
1/4 inch Blue tube approx. 4 feet for connecting drinking water.

In the Box:
Faucet
Parts Bag

Supplier's Site

Technical Specifications

  Watts Premier
Product Category Sink Faucets
Product Number 116017
Product Name White Non Air Gap Faucet
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Faucet Valves - Cice™ Optima 40 F1G - CoorsTek
Specs
Applications Commercial; Residential
Material Ceramic
Dimensions 40 mm Diameter
View Details
Lead Free Pre-Rinse Add-On Faucet with 10 IN Swing Spout - 0239804 - Watts
Specs
Applications Commercial
Material Brass
Mounting Benchtop
View Details