Watts Tee Handle Sillcock SC-2

Description
Series SC Sill Cock Faucets are used in residential applications to permit the attachment of portable hoses to hose thread faucets. It is a hose-bibb type faucet that consists of a cast brass construction with tee-handle or handwheel. Series SC is ideal for inside and outside installations requiring non-continuous pressure such as general outside gardening and lawn uses. Specific models available with various types of connections and handles (threaded or solder with hose connections). Maximum Working Pressure:125psi (8.6 bar) CWP.
Datasheet
Description
Series SC Sill Cock Faucets are used in residential applications to permit the attachment of portable hoses to hose thread faucets. It is a hose-bibb type faucet that consists of a cast brass construction with tee-handle or handwheel. Series SC is ideal for inside and outside installations requiring non-continuous pressure such as general outside gardening and lawn uses. Specific models available with various types of connections and handles (threaded or solder with hose connections). Maximum Working Pressure:125psi (8.6 bar) CWP.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tee Handle Sillcock - SC-2 - Watts
North Andover, MA, USA
Tee Handle Sillcock
SC-2
Tee Handle Sillcock SC-2
Series SC Sill Cock Faucets are used in residential applications to permit the attachment of portable hoses to hose thread faucets. It is a hose-bibb type faucet that consists of a cast brass construction with tee-handle or handwheel. Series SC is ideal for inside and outside installations requiring non-continuous pressure such as general outside gardening and lawn uses. Specific models available with various types of connections and handles (threaded or solder with hose connections). Maximum Working Pressure:125psi (8.6 bar) CWP.

Series SC Sill Cock Faucets are used in residential applications to permit the attachment of portable hoses to hose thread faucets. It is a hose-bibb type faucet that consists of a cast brass construction with tee-handle or handwheel. Series SC is ideal for inside and outside installations requiring non-continuous pressure such as general outside gardening and lawn uses. Specific models available with various types of connections and handles (threaded or solder with hose connections). Maximum Working Pressure:125psi (8.6 bar) CWP.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Sink Faucets
Product Number SC-2
Product Name Tee Handle Sillcock
Applications Commercial
Maximum Pressure 125 psi (87.97 m H2O)
Material Brass
Mounting Wall
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Faucet Valves - Cice™ Optima 40 TH F - CoorsTek
Specs
Applications Commercial; Residential
Material Ceramic
Dimensions 40 mm Diameter
View Details
Lead Free Deck Mount Double Pantry Faucet with 6 IN Swivel Spout - 0239824 - Watts
Specs
Applications Commercial
Material Brass
Mounting Benchtop
View Details
Commercial Bathroom Faucets -  - American Standard Companies, Inc.
American Standard Companies, Inc.
Specs
Applications Commercial
Features Aeration (optional feature)
Certifications and Standards ADA Compliant
View Details