Watts Lead Free* Water Hammer Arrestors 0750150

Description
The noise from banging pipes is caused by shocks of high speed water flowing in the piping system when a fixture is suddenly closed. Sudden stoppage of the water (a non-compressible liquid) flowing at a given pressure and velocity causes a surge or spike of water and is called water hammer. When this occurs, a pressure wave travels back through the piping until it finds a point of relief. The LF15M2 and LF15M2S Water Hammer Arrestors are designed to elliminate this effect. The LF15M2 and LF15M2S features Lead Free* construction to comply with Lead Free* requirements.
Datasheet
Description
The noise from banging pipes is caused by shocks of high speed water flowing in the piping system when a fixture is suddenly closed. Sudden stoppage of the water (a non-compressible liquid) flowing at a given pressure and velocity causes a surge or spike of water and is called water hammer. When this occurs, a pressure wave travels back through the piping until it finds a point of relief. The LF15M2 and LF15M2S Water Hammer Arrestors are designed to elliminate this effect. The LF15M2 and LF15M2S features Lead Free* construction to comply with Lead Free* requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Free* Water Hammer Arrestors - 0750150 - Watts
North Andover, MA, USA
Lead Free* Water Hammer Arrestors
0750150
Lead Free* Water Hammer Arrestors 0750150
The noise from banging pipes is caused by shocks of high speed water flowing in the piping system when a fixture is suddenly closed. Sudden stoppage of the water (a non-compressible liquid) flowing at a given pressure and velocity causes a surge or spike of water and is called water hammer. When this occurs, a pressure wave travels back through the piping until it finds a point of relief. The LF15M2 and LF15M2S Water Hammer Arrestors are designed to elliminate this effect. The LF15M2 and LF15M2S features Lead Free* construction to comply with Lead Free* requirements.

The noise from banging pipes is caused by shocks of high speed water flowing in the piping system when a fixture is suddenly closed. Sudden stoppage of the water (a non-compressible liquid) flowing at a given pressure and velocity causes a surge or spike of water and is called water hammer. When this occurs, a pressure wave travels back through the piping until it finds a point of relief. The LF15M2 and LF15M2S Water Hammer Arrestors are designed to elliminate this effect. The LF15M2 and LF15M2S features Lead Free* construction to comply with Lead Free* requirements.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Pulsation Dampeners
Product Number 0750150
Product Name Lead Free* Water Hammer Arrestors
Type ThreadedInlet
Unlock Full Specs
to access all available technical data

Similar Products

PULSATION DAMPENERS - A1311AP-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Type SOCKET WELD - US
Dampener Volume 36 cubic inches (58.99 cl)
Bladder / Bellows Material Aflas
View Details
Pulsation Dampener and  Suppressor - PDS - Plast-O-Matic Valves, Inc.
Specs
Type ThreadedInlet; NPT
Maximum Pressure 150 psi (106 m H2O)
Dampener Volume 180 cubic inches (295 cl)
View Details
Lead Free* Mini Water Hammer Arrestors - 0009856 - Watts
Specs
Type ThreadedInlet
Maximum Pressure 150 psi (106 m H2O)
Size 0.3750 to 0.7500 inch (9.52 to 19.05 mm)
View Details
Automatic Diaphragm Pulsation Dampener - Model EQ 200 - Clark Solutions
Specs
Type ThreadedInlet
Maximum Pressure 102 psi (71.79 m H2O)
Bladder / Bellows Material PTFE
View Details