Watts Lead Free Wall Mount Bar Faucet 3 In Swivel Gooseneck Spout 0239883

Description
This lead free wall mount workboard/bar sink faucet is designed for high use sinks. It consists of chrome plated lead free brass faucet with 4 inch on-center, quarter turn stems, 3 inch gooseneck spout, quarter turn compression valve and heavy duty lever handles.
Description
This lead free wall mount workboard/bar sink faucet is designed for high use sinks. It consists of chrome plated lead free brass faucet with 4 inch on-center, quarter turn stems, 3 inch gooseneck spout, quarter turn compression valve and heavy duty lever handles.

Suppliers

Company
Product
Description
Supplier Links
Lead Free Wall Mount Bar Faucet 3 In Swivel Gooseneck Spout - 0239883 - Watts
North Andover, MA, USA
Lead Free Wall Mount Bar Faucet 3 In Swivel Gooseneck Spout
0239883
Lead Free Wall Mount Bar Faucet 3 In Swivel Gooseneck Spout 0239883
This lead free wall mount workboard/bar sink faucet is designed for high use sinks. It consists of chrome plated lead free brass faucet with 4 inch on-center, quarter turn stems, 3 inch gooseneck spout, quarter turn compression valve and heavy duty lever handles.

This lead free wall mount workboard/bar sink faucet is designed for high use sinks. It consists of chrome plated lead free brass faucet with 4 inch on-center, quarter turn stems, 3 inch gooseneck spout, quarter turn compression valve and heavy duty lever handles.

Supplier's Site

Technical Specifications

  Watts
Product Category Sink Faucets
Product Number 0239883
Product Name Lead Free Wall Mount Bar Faucet 3 In Swivel Gooseneck Spout
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Lead Free Deck Mount Single Pantry Faucet with 12 IN Swivel Spout - 0239834 - Watts
Specs
Applications Commercial
Material Brass
Mounting Benchtop
View Details
Bathroom Faucets -  - American Standard Companies, Inc.
American Standard Companies, Inc.
Specs
Applications Bathroom
Certifications and Standards ADA Compliant
Flow Rate 30 to 90 GPH (31.55 to 94.64 ml/sec)
View Details
Ceramic Faucet Valves - Cice™ Optima 40 BF - CoorsTek
Specs
Applications Commercial; Residential
Material Ceramic
Dimensions 40 mm Diameter
View Details