Watts 4 IN Lead Free Deck Mount Faucet with 8 IN Swivel Spout 0239838

Description
This lead free 4 inch on-center deck mount faucet is ideal for high use sinks. It features chrome plated lead free brass construction with quarter turn stems, heavy duty handles, and an 8 inch swivel spout. The faucet components are certified by NSF to NSF/ANSI 61, section 9 and ASME A112.18.1.
Description
This lead free 4 inch on-center deck mount faucet is ideal for high use sinks. It features chrome plated lead free brass construction with quarter turn stems, heavy duty handles, and an 8 inch swivel spout. The faucet components are certified by NSF to NSF/ANSI 61, section 9 and ASME A112.18.1.

Suppliers

Company
Product
Description
Supplier Links
4 IN Lead Free Deck Mount Faucet with 8 IN Swivel Spout - 0239838 - Watts
North Andover, MA, USA
4 IN Lead Free Deck Mount Faucet with 8 IN Swivel Spout
0239838
4 IN Lead Free Deck Mount Faucet with 8 IN Swivel Spout 0239838
This lead free 4 inch on-center deck mount faucet is ideal for high use sinks. It features chrome plated lead free brass construction with quarter turn stems, heavy duty handles, and an 8 inch swivel spout. The faucet components are certified by NSF to NSF/ANSI 61, section 9 and ASME A112.18.1.

This lead free 4 inch on-center deck mount faucet is ideal for high use sinks. It features chrome plated lead free brass construction with quarter turn stems, heavy duty handles, and an 8 inch swivel spout. The faucet components are certified by NSF to NSF/ANSI 61, section 9 and ASME A112.18.1.

Supplier's Site

Technical Specifications

  Watts
Product Category Sink Faucets
Product Number 0239838
Product Name 4 IN Lead Free Deck Mount Faucet with 8 IN Swivel Spout
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Lead Free Wall Mount Bar Faucet 6 IN Swivel Spout - 0239889 - Watts
Specs
Applications Commercial
Material Brass
Mounting Wall
View Details
Commercial Kitchen Faucets -  - American Standard Companies, Inc.
American Standard Companies, Inc.
Specs
Applications Commercial; Food Service
Certifications and Standards ADA Compliant
Flow Rate 90 GPH (94.64 ml/sec)
View Details
Ceramic Faucet Valves - Cice™ Optima 35 OGT - CoorsTek
Specs
Applications Commercial; Residential
Material Ceramic
Dimensions 35 mm Diameter
View Details