Watts 8 IN Lead Free Deck Mount Faucet with 9 IN Gooseneck Spout 0239844

Description
This lead free 8 inch on-center deck mount faucet is ideal for high use sinks. It features chrome plated lead free brass construction with quarter turn stems, heavy duty handles, and a 9 inch gooseneck spout. The faucet components are certified by NSF to NSF/ANSI 61, section 9 and ASME A112.18.1.
Description
This lead free 8 inch on-center deck mount faucet is ideal for high use sinks. It features chrome plated lead free brass construction with quarter turn stems, heavy duty handles, and a 9 inch gooseneck spout. The faucet components are certified by NSF to NSF/ANSI 61, section 9 and ASME A112.18.1.

Suppliers

Company
Product
Description
Supplier Links
8 IN Lead Free Deck Mount Faucet with 9 IN Gooseneck Spout - 0239844 - Watts
North Andover, MA, USA
8 IN Lead Free Deck Mount Faucet with 9 IN Gooseneck Spout
0239844
8 IN Lead Free Deck Mount Faucet with 9 IN Gooseneck Spout 0239844
This lead free 8 inch on-center deck mount faucet is ideal for high use sinks. It features chrome plated lead free brass construction with quarter turn stems, heavy duty handles, and a 9 inch gooseneck spout. The faucet components are certified by NSF to NSF/ANSI 61, section 9 and ASME A112.18.1.

This lead free 8 inch on-center deck mount faucet is ideal for high use sinks. It features chrome plated lead free brass construction with quarter turn stems, heavy duty handles, and a 9 inch gooseneck spout. The faucet components are certified by NSF to NSF/ANSI 61, section 9 and ASME A112.18.1.

Supplier's Site

Technical Specifications

  Watts
Product Category Sink Faucets
Product Number 0239844
Product Name 8 IN Lead Free Deck Mount Faucet with 9 IN Gooseneck Spout
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Faucet Valves - Cice™ Optima 35 OG - CoorsTek
Specs
Applications Commercial; Residential
Material Ceramic
Dimensions 35 mm Diameter
View Details
D-42 Series, Standard Faucet, 8"" (CH), 14/304 - D-42/14GA - AERO Manufacturing Company
Specs
Applications Commercial
View Details
Lead Free Wall Mount Bar Faucet 3 In Swivel Gooseneck Spout - 0239883 - Watts
Specs
Applications Commercial
Material Brass
Mounting Wall
View Details