Watts Lead Free* Center Back-Entry Bimetal Thermometers 0121673

Description
Series LFTB Center Back-Entry Bimetal Lead Free* Thermometers are used in commercial, residential, and institutional HVAC applications. It features zinc plated steel cases, Kostil Polymer windows, 1/2 in. NPT Lead Free* brass thermowells with set screw, and bimetal spiral spring sensing elements. Available in various temperature rating scales.
Datasheet
Description
Series LFTB Center Back-Entry Bimetal Lead Free* Thermometers are used in commercial, residential, and institutional HVAC applications. It features zinc plated steel cases, Kostil Polymer windows, 1/2 in. NPT Lead Free* brass thermowells with set screw, and bimetal spiral spring sensing elements. Available in various temperature rating scales.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Free* Center Back-Entry Bimetal Thermometers - 0121673 - Watts
North Andover, MA, USA
Lead Free* Center Back-Entry Bimetal Thermometers
0121673
Lead Free* Center Back-Entry Bimetal Thermometers 0121673
Series LFTB Center Back-Entry Bimetal Lead Free* Thermometers are used in commercial, residential, and institutional HVAC applications. It features zinc plated steel cases, Kostil Polymer windows, 1/2 in. NPT Lead Free* brass thermowells with set screw, and bimetal spiral spring sensing elements. Available in various temperature rating scales.

Series LFTB Center Back-Entry Bimetal Lead Free* Thermometers are used in commercial, residential, and institutional HVAC applications. It features zinc plated steel cases, Kostil Polymer windows, 1/2 in. NPT Lead Free* brass thermowells with set screw, and bimetal spiral spring sensing elements. Available in various temperature rating scales.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Dial Thermometers
Product Number 0121673
Product Name Lead Free* Center Back-Entry Bimetal Thermometers
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 0.0 to 60 C (32 to 140 F)
Thermometer Type Bimetal
Diameter 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Dial Thermometers - 3261933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 2.56 inch (65 mm)
View Details
Backmounted Bimetal Dial Thermometers -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Display / Scale Characteristics Fahrenheit
Range -40 to 550 F (-40 to 288 C)
Thermometer Type Bimetal
View Details
Lead Free* Center Back-Entry Bimetal Thermometers - 0121676 - Watts
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 0.0 to 120 C (32 to 248 F)
Thermometer Type Bimetal
View Details