Watts Inverted Bucket Steam Traps 0039523

Description
Series WIB Inverted Bucket Steam Traps are used in steam main and process applications to provide reliable condensate removal. They feature an iron body, stainless steel bucket and linkage, stainless steel valve and seat and non-asbestos cover gasket. Series WIB is water hammer resistant and drains condensate at saturation temperatures. Maximum Operating Pressure: 150psi (10 bar) for Model WIB 80; 250psi (17 bar) for Model WIB 81.
Description
Series WIB Inverted Bucket Steam Traps are used in steam main and process applications to provide reliable condensate removal. They feature an iron body, stainless steel bucket and linkage, stainless steel valve and seat and non-asbestos cover gasket. Series WIB is water hammer resistant and drains condensate at saturation temperatures. Maximum Operating Pressure: 150psi (10 bar) for Model WIB 80; 250psi (17 bar) for Model WIB 81.
Datasheet
Datasheet Summary
Powered by GS/AI

The Watts Series WIB Inverted Bucket Steam Trap, specifically model WIB 81 (part number 0039523), is designed for steam main and process applications, capable of operating at pressures up to 250 psi (17 bar) and temperatures up to 406¬8F (208¬8C). It features a robust cast iron body, hardened stainless steel valve and seat, and a stainless steel bucket, ensuring durability and resistance to water hammer. The trap is suitable for various applications including steam lines, process equipment, and steam cookers. It includes in-line connections, a test plug, and a drain plug for maintenance convenience. The trap effectively drains condensate at saturation temperature, making it a reliable choice for efficient condensate removal in steam systems.

Datasheet Summary
Powered by GS/AI

The Watts Series WIB Inverted Bucket Steam Trap, specifically model WIB 81 (part number 0039523), is designed for steam main and process applications, capable of operating at pressures up to 250 psi (17 bar) and temperatures up to 406¬8F (208¬8C). It features a robust cast iron body, hardened stainless steel valve and seat, and a stainless steel bucket, ensuring durability and resistance to water hammer. The trap is suitable for various applications including steam lines, process equipment, and steam cookers. It includes in-line connections, a test plug, and a drain plug for maintenance convenience. The trap effectively drains condensate at saturation temperature, making it a reliable choice for efficient condensate removal in steam systems.

Suppliers

Company
Product
Description
Supplier Links
Inverted Bucket Steam Traps - 0039523 - Watts
North Andover, MA, USA
Inverted Bucket Steam Traps
0039523
Inverted Bucket Steam Traps 0039523
Series WIB Inverted Bucket Steam Traps are used in steam main and process applications to provide reliable condensate removal. They feature an iron body, stainless steel bucket and linkage, stainless steel valve and seat and non-asbestos cover gasket. Series WIB is water hammer resistant and drains condensate at saturation temperatures. Maximum Operating Pressure: 150psi (10 bar) for Model WIB 80; 250psi (17 bar) for Model WIB 81.

Series WIB Inverted Bucket Steam Traps are used in steam main and process applications to provide reliable condensate removal. They feature an iron body, stainless steel bucket and linkage, stainless steel valve and seat and non-asbestos cover gasket. Series WIB is water hammer resistant and drains condensate at saturation temperatures. Maximum Operating Pressure: 150psi (10 bar) for Model WIB 80; 250psi (17 bar) for Model WIB 81.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Steam Traps
Product Number 0039523
Product Name Inverted Bucket Steam Traps
Steam Trap Type Bucket
Material Iron - Cast; Steel - Stainless
Operating Pressure 250 psi (176 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7998888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material SG Iron
Operating Pressure 203 psi (143 m H2O)
View Details
Float Bimetallic Steam Trap - Type MFTS - Velan, Inc.
Specs
Steam Trap Type Bimetallic
Material Steel - Stainless
Operating Pressure 300 psi (211 m H2O)
View Details
Thermostatic Radiator Steam Traps - 0036048 - Watts
Specs
Steam Trap Type Radiator
Material Brass
Operating Pressure 65 psi (45.75 m H2O)
View Details
Specs
Steam Trap Type BalancedPressure
Material Steel - Stainless
Operating Pressure 150 psi (106 m H2O)
View Details