Watts Thermodynamic Steam Traps 0038202

Description
Series WTD Thermodynamic Steam Traps are used to efficiently drain steam mains, steam tracing lines, and small process equipment. It consists of a stainless steel body construction, stainless steel cap, and stainless steel disc. Series WTD provides a tight shutoff, is water hammer resistant, and drains condensate at saturation temperatures. It is ideal for use in steam main drainage, superheated steam applications, stream tracing lines, freeze protection for outside applications, and small process equipment. Maximum Operating Pressure: 600psi (42 bar).
Datasheet
Description
Series WTD Thermodynamic Steam Traps are used to efficiently drain steam mains, steam tracing lines, and small process equipment. It consists of a stainless steel body construction, stainless steel cap, and stainless steel disc. Series WTD provides a tight shutoff, is water hammer resistant, and drains condensate at saturation temperatures. It is ideal for use in steam main drainage, superheated steam applications, stream tracing lines, freeze protection for outside applications, and small process equipment. Maximum Operating Pressure: 600psi (42 bar).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermodynamic Steam Traps - 0038202 - Watts
North Andover, MA, USA
Thermodynamic Steam Traps
0038202
Thermodynamic Steam Traps 0038202
Series WTD Thermodynamic Steam Traps are used to efficiently drain steam mains, steam tracing lines, and small process equipment. It consists of a stainless steel body construction, stainless steel cap, and stainless steel disc. Series WTD provides a tight shutoff, is water hammer resistant, and drains condensate at saturation temperatures. It is ideal for use in steam main drainage, superheated steam applications, stream tracing lines, freeze protection for outside applications, and small process equipment. Maximum Operating Pressure: 600psi (42 bar).

Series WTD Thermodynamic Steam Traps are used to efficiently drain steam mains, steam tracing lines, and small process equipment. It consists of a stainless steel body construction, stainless steel cap, and stainless steel disc. Series WTD provides a tight shutoff, is water hammer resistant, and drains condensate at saturation temperatures. It is ideal for use in steam main drainage, superheated steam applications, stream tracing lines, freeze protection for outside applications, and small process equipment. Maximum Operating Pressure: 600psi (42 bar).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Steam Traps
Product Number 0038202
Product Name Thermodynamic Steam Traps
Steam Trap Type Thermodynamic
Material Steel - Stainless
Operating Pressure 600 psi (422 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9171918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material SG Iron
Operating Pressure 65.27 psi (45.93 m H2O)
View Details
Hermetically-sealed Steam Traps - Type Q250 - Velan, Inc.
Specs
Steam Trap Type Bimetallic
Material Steel - Stainless
Operating Pressure 250 psi (176 m H2O)
View Details
Float and Thermostatic Steam Traps - 0037200 - Watts
Specs
Steam Trap Type FloatThermostatic
Material Iron - Cast; Steel - Stainless
Operating Pressure 125 psi (87.97 m H2O)
View Details
Thermostatic Clean Steam Trap - BTM7 - Spirax-Sarco
Specs
Steam Trap Type BalancedPressure
Material Steel - Stainless
Operating Pressure 102 psi (71.45 m H2O)
View Details