Watts Thermostatic Radiator Steam Traps 0036052

Description
Series G, GH, MG, MGH Thermostatic Radiator Steam Traps are designed to remove condensate, air and non-condensable gases from heating systems, while still sensitive enough to close tightly in the presence of steam. Available in choice of various body patterns including angle, straightway, left hand corner, right hand corner, vertical and vertical double union.
Description
Series G, GH, MG, MGH Thermostatic Radiator Steam Traps are designed to remove condensate, air and non-condensable gases from heating systems, while still sensitive enough to close tightly in the presence of steam. Available in choice of various body patterns including angle, straightway, left hand corner, right hand corner, vertical and vertical double union.
Datasheet
Datasheet Summary
Powered by GS/AI

The Watts Thermostatic Radiator Steam Trap, part number 0036052, is designed for efficient removal of condensate, air, and non-condensable gases from heating systems. It operates effectively at pressures up to 125 psi and features a rugged brass body, a duplex phosphor bronze diaphragm, and a replaceable stainless steel valve seat. The trap is thermally programmed for accurate steam conservation and is sensitive to temperature changes within 3°F. It is available in various body patterns, including angle, straightway, and corner configurations, making it versatile for different installation needs. Each unit is factory tested to ensure reliable performance. This steam trap is suitable for applications in low to medium pressure heating equipment, including radiators, sterilizers, and autoclaves.

Datasheet Summary
Powered by GS/AI

The Watts Thermostatic Radiator Steam Trap, part number 0036052, is designed for efficient removal of condensate, air, and non-condensable gases from heating systems. It operates effectively at pressures up to 125 psi and features a rugged brass body, a duplex phosphor bronze diaphragm, and a replaceable stainless steel valve seat. The trap is thermally programmed for accurate steam conservation and is sensitive to temperature changes within 3°F. It is available in various body patterns, including angle, straightway, and corner configurations, making it versatile for different installation needs. Each unit is factory tested to ensure reliable performance. This steam trap is suitable for applications in low to medium pressure heating equipment, including radiators, sterilizers, and autoclaves.

Suppliers

Company
Product
Description
Supplier Links
Thermostatic Radiator Steam Traps - 0036052 - Watts
North Andover, MA, USA
Thermostatic Radiator Steam Traps
0036052
Thermostatic Radiator Steam Traps 0036052
Series G, GH, MG, MGH Thermostatic Radiator Steam Traps are designed to remove condensate, air and non-condensable gases from heating systems, while still sensitive enough to close tightly in the presence of steam. Available in choice of various body patterns including angle, straightway, left hand corner, right hand corner, vertical and vertical double union.

Series G, GH, MG, MGH Thermostatic Radiator Steam Traps are designed to remove condensate, air and non-condensable gases from heating systems, while still sensitive enough to close tightly in the presence of steam. Available in choice of various body patterns including angle, straightway, left hand corner, right hand corner, vertical and vertical double union.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Steam Traps
Product Number 0036052
Product Name Thermostatic Radiator Steam Traps
Steam Trap Type Radiator
Unlock Full Specs
to access all available technical data

Similar Products

 - 7209210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material Iron
Operating Pressure 145 psi (102 m H2O)
View Details
Specs
Steam Trap Type Liquid Expansion Trap
Material Gunmetal
Operating Pressure 363 psi (255 m H2O)
View Details
Float and Thermostatic Steam Traps - 0037111 - Watts
Specs
Steam Trap Type FloatThermostatic
Material Iron - Cast; Steel - Stainless
Operating Pressure 125 psi (87.97 m H2O)
View Details
Specs
Steam Trap Type Disc
Material Steel - Stainless
Operating Pressure 600 psi (422 m H2O)
View Details