Watts Lead Free* Mini Water Hammer Arrestors 0009851

Description
Series LF05 Lead Free* Mini Water Hammer Arrestors are used in light commercial and residential applications to control water pressure shock and prevent water hammer conditions. Series LF05 is factory air charged and is not rechargeable. It can be installed in new or existing plumbing systems in concealed locations with a standard pipe tee in any angle. Series LF05 is ideal for dishwashers, clothes washers, and quick-closing faucets. Available in various models: Model LF05 with NPT connections, Model LF05H with hose connections, Model LF05S with solder connections, Model LF05C with compression connections and Model LF05-PEX-T with barb tee. Maximum Working Pressure: 150psi (10.3 bar).
Datasheet
Description
Series LF05 Lead Free* Mini Water Hammer Arrestors are used in light commercial and residential applications to control water pressure shock and prevent water hammer conditions. Series LF05 is factory air charged and is not rechargeable. It can be installed in new or existing plumbing systems in concealed locations with a standard pipe tee in any angle. Series LF05 is ideal for dishwashers, clothes washers, and quick-closing faucets. Available in various models: Model LF05 with NPT connections, Model LF05H with hose connections, Model LF05S with solder connections, Model LF05C with compression connections and Model LF05-PEX-T with barb tee. Maximum Working Pressure: 150psi (10.3 bar).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Free* Mini Water Hammer Arrestors - 0009851 - Watts
North Andover, MA, USA
Lead Free* Mini Water Hammer Arrestors
0009851
Lead Free* Mini Water Hammer Arrestors 0009851
Series LF05 Lead Free* Mini Water Hammer Arrestors are used in light commercial and residential applications to control water pressure shock and prevent water hammer conditions. Series LF05 is factory air charged and is not rechargeable. It can be installed in new or existing plumbing systems in concealed locations with a standard pipe tee in any angle. Series LF05 is ideal for dishwashers, clothes washers, and quick-closing faucets. Available in various models: Model LF05 with NPT connections, Model LF05H with hose connections, Model LF05S with solder connections, Model LF05C with compression connections and Model LF05-PEX-T with barb tee. Maximum Working Pressure: 150psi (10.3 bar).

Series LF05 Lead Free* Mini Water Hammer Arrestors are used in light commercial and residential applications to control water pressure shock and prevent water hammer conditions. Series LF05 is factory air charged and is not rechargeable. It can be installed in new or existing plumbing systems in concealed locations with a standard pipe tee in any angle. Series LF05 is ideal for dishwashers, clothes washers, and quick-closing faucets. Available in various models: Model LF05 with NPT connections, Model LF05H with hose connections, Model LF05S with solder connections, Model LF05C with compression connections and Model LF05-PEX-T with barb tee. Maximum Working Pressure: 150psi (10.3 bar).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Pulsation Dampeners
Product Number 0009851
Product Name Lead Free* Mini Water Hammer Arrestors
Type ThreadedInlet
Unlock Full Specs
to access all available technical data

Similar Products

Pulsation Dampener and  Suppressor - PDS - Plast-O-Matic Valves, Inc.
Specs
Type ThreadedInlet; NPT
Maximum Pressure 150 psi (106 m H2O)
Dampener Volume 180 cubic inches (295 cl)
View Details
PULSATION DAMPENERS - A105HPF - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Type FlangedInlet; FLANGE, US, 150# CLASS
Dampener Volume 370 cubic inches (606 cl)
Bladder / Bellows Material Hypalon
View Details
Lead Free* Mini Water Hammer Arrestors - 0009852 - Watts
Specs
Type ThreadedInlet
Maximum Pressure 150 psi (106 m H2O)
Size 0.3750 to 0.7500 inch (9.52 to 19.05 mm)
View Details
Model 150
Specs
Type ThreadedInlet
Maximum Pressure 5000 psi (3519 m H2O)
Bladder / Bellows Material Neoprene; Teflon
View Details