Watson McDaniel Company Thermodynamic Module WD450

Description
The WD450 steam trap module mounted on a universal connector can be used anywhere conventional thermodynamic steam traps are used. Used on drip, tracing and light process applications where removal of air is not critical. The WD450 module mounts to the WU450 universal connector. The universal connector is permanently installed into the pipeline where the steam trap would normally be placed. The trap module is bolted to the universal connector with two bolts and sealed with a gasket. When a new trap module is needed, it can be easily removed and replaced with a standard open-end or socket wrench without disturbing the existing piping.
Datasheet
Description
The WD450 steam trap module mounted on a universal connector can be used anywhere conventional thermodynamic steam traps are used. Used on drip, tracing and light process applications where removal of air is not critical. The WD450 module mounts to the WU450 universal connector. The universal connector is permanently installed into the pipeline where the steam trap would normally be placed. The trap module is bolted to the universal connector with two bolts and sealed with a gasket. When a new trap module is needed, it can be easily removed and replaced with a standard open-end or socket wrench without disturbing the existing piping.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pottstown, PA, USA
Thermodynamic Module
WD450
Thermodynamic Module WD450
The WD450 steam trap module mounted on a universal connector can be used anywhere conventional thermodynamic steam traps are used. Used on drip, tracing and light process applications where removal of air is not critical. The WD450 module mounts to the WU450 universal connector. The universal connector is permanently installed into the pipeline where the steam trap would normally be placed. The trap module is bolted to the universal connector with two bolts and sealed with a gasket. When a new trap module is needed, it can be easily removed and replaced with a standard open-end or socket wrench without disturbing the existing piping.

The WD450 steam trap module mounted on a universal connector can be used anywhere conventional thermodynamic steam traps are used. Used on drip, tracing and light process applications where removal of air is not critical. The WD450 module mounts to the WU450 universal connector. The universal connector is permanently installed into the pipeline where the steam trap would normally be placed. The trap module is bolted to the universal connector with two bolts and sealed with a gasket. When a new trap module is needed, it can be easily removed and replaced with a standard open-end or socket wrench without disturbing the existing piping.

Datasheet

Technical Specifications

  Watson McDaniel Company
Product Category Steam Traps
Product Number WD450
Product Name Thermodynamic Module
Steam Trap Type Disc
Material Steel - Stainless
Operating Pressure 450 psi (317 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7998897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material SG Iron
Operating Pressure 65.27 psi (45.93 m H2O)
View Details
Specs
Steam Trap Type FloatThermostatic
Material Iron - Cast
Operating Pressure 15 psi (10.56 m H2O)
View Details
A Series Float & Thermostatic Steam Traps - Model A5 - Armstrong International
Specs
Steam Trap Type FloatThermostatic
Material Iron - Cast
Operating Pressure 175 psi (123 m H2O)
View Details
Float Bimetallic Steam Trap - Type MFTS - Velan, Inc.
Specs
Steam Trap Type Bimetallic
Material Steel - Stainless
Operating Pressure 300 psi (211 m H2O)
View Details