Watson McDaniel Company Thermostatic Steam Trap (Repairable) 3/4" TT25B

Description
TT25B/TT125 thermostatic steam traps are predominantly used in the HVAC industry. They are referred to as radiator traps because the quick-disconnect right angle connection is found on most radiator installations. Their excellent air handling capabilities, compact size, and economical cost make them a great choice for air vents on heat exchangers or for steam trap applications on OEM equipment. The thermostatic trap contains a welded stainless steel thermal element that expands when heated and contracts when cooled. When air and condensate are present the trap is in the open discharge position. When steam reaches the trap the element expands and closes off tightly.
Datasheet
Description
TT25B/TT125 thermostatic steam traps are predominantly used in the HVAC industry. They are referred to as radiator traps because the quick-disconnect right angle connection is found on most radiator installations. Their excellent air handling capabilities, compact size, and economical cost make them a great choice for air vents on heat exchangers or for steam trap applications on OEM equipment. The thermostatic trap contains a welded stainless steel thermal element that expands when heated and contracts when cooled. When air and condensate are present the trap is in the open discharge position. When steam reaches the trap the element expands and closes off tightly.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pottstown, PA, USA
Thermostatic Steam Trap (Repairable)
3/4" TT25B
Thermostatic Steam Trap (Repairable) 3/4" TT25B
TT25B/TT125 thermostatic steam traps are predominantly used in the HVAC industry. They are referred to as radiator traps because the quick-disconnect right angle connection is found on most radiator installations. Their excellent air handling capabilities, compact size, and economical cost make them a great choice for air vents on heat exchangers or for steam trap applications on OEM equipment. The thermostatic trap contains a welded stainless steel thermal element that expands when heated and contracts when cooled. When air and condensate are present the trap is in the open discharge position. When steam reaches the trap the element expands and closes off tightly.

TT25B/TT125 thermostatic steam traps are predominantly used in the HVAC industry. They are referred to as radiator traps because the quick-disconnect right angle connection is found on most radiator installations. Their excellent air handling capabilities, compact size, and economical cost make them a great choice for air vents on heat exchangers or for steam trap applications on OEM equipment. The thermostatic trap contains a welded stainless steel thermal element that expands when heated and contracts when cooled. When air and condensate are present the trap is in the open discharge position. When steam reaches the trap the element expands and closes off tightly.

Datasheet

Technical Specifications

  Watson McDaniel Company
Product Category Steam Traps
Product Number 3/4" TT25B
Product Name Thermostatic Steam Trap (Repairable)
Steam Trap Type BalancedPressure
Material Brass
Operating Pressure 25 psi (17.59 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7998897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material SG Iron
Operating Pressure 65.27 psi (45.93 m H2O)
View Details
Specs
Steam Trap Type FloatThermostatic
Material Iron - Cast
Operating Pressure 15 psi (10.56 m H2O)
View Details
AIC Series Float & Thermostatic Steam Traps - Model AICF2 - Armstrong International
Specs
Steam Trap Type FloatThermostatic
Material Iron - Ductile; Steel - Stainless
Operating Pressure 465 psi (327 m H2O)
View Details
Float Bimetallic Steam Trap - Type MFTS - Velan, Inc.
Specs
Steam Trap Type Bimetallic
Material Steel - Stainless
Operating Pressure 300 psi (211 m H2O)
View Details