Watson McDaniel Company Thermostatic Steam Trap (Repairable) 1/2" WT3000

Description
• The thermal element and seat can be easily removed and replaced in minutes with the trap body still in-line • Operates at steam pressures up to 650 PSIG • Thermostatic traps have excellent air handling capability allowing air to be discharged rapidly and steam to enter the system quickly during start up • Welded stainless steel thermal element that resists shock from water hammer • Freezeproof when the trap is installed in a vertical orientation allowing for complete condensate drainage • Body is produced from stainless steel investment casting • Hardened stainless steel seat for extended service life • Available with integral strainer and blowdown
Datasheet
Description
• The thermal element and seat can be easily removed and replaced in minutes with the trap body still in-line • Operates at steam pressures up to 650 PSIG • Thermostatic traps have excellent air handling capability allowing air to be discharged rapidly and steam to enter the system quickly during start up • Welded stainless steel thermal element that resists shock from water hammer • Freezeproof when the trap is installed in a vertical orientation allowing for complete condensate drainage • Body is produced from stainless steel investment casting • Hardened stainless steel seat for extended service life • Available with integral strainer and blowdown
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pottstown, PA, USA
Thermostatic Steam Trap (Repairable)
1/2" WT3000
Thermostatic Steam Trap (Repairable) 1/2" WT3000
• The thermal element and seat can be easily removed and replaced in minutes with the trap body still in-line • Operates at steam pressures up to 650 PSIG • Thermostatic traps have excellent air handling capability allowing air to be discharged rapidly and steam to enter the system quickly during start up • Welded stainless steel thermal element that resists shock from water hammer • Freezeproof when the trap is installed in a vertical orientation allowing for complete condensate drainage • Body is produced from stainless steel investment casting • Hardened stainless steel seat for extended service life • Available with integral strainer and blowdown

• The thermal element and seat can be easily removed and
replaced in minutes with the trap body still in-line
• Operates at steam pressures up to 650 PSIG
• Thermostatic traps have excellent air handling capability
allowing air to be discharged rapidly and steam to enter
the system quickly during start up
• Welded stainless steel thermal element that resists shock
from water hammer
• Freezeproof when the trap is installed in a vertical
orientation allowing for complete condensate drainage
• Body is produced from stainless steel investment casting
• Hardened stainless steel seat for extended service life
• Available with integral strainer and blowdown

Datasheet

Technical Specifications

  Watson McDaniel Company
Product Category Steam Traps
Product Number 1/2" WT3000
Product Name Thermostatic Steam Trap (Repairable)
Steam Trap Type BalancedPressure
Material Steel - Stainless
Operating Pressure 650 psi (457 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7998881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material SG Iron
Operating Pressure 65.27 psi (45.93 m H2O)
View Details
Float and Thermostatic Steam Traps - 0037110 - Watts
Specs
Steam Trap Type FloatThermostatic
Material Iron - Cast; Steel - Stainless
Operating Pressure 125 psi (87.97 m H2O)
View Details
Specs
Steam Trap Type FloatThermostatic
Material Iron - Cast
Operating Pressure 15 psi (10.56 m H2O)
View Details
Model SH Bimetallic Superheat Steam Traps - Model SH-900H - Armstrong International
Specs
Steam Trap Type Bimetallic; Superheat
Material Steel - Stainless
Operating Pressure 900 psi (633 m H2O)
View Details