Pickering Laboratories, Inc. GPC Uno 11601

Description
GPC Uno (with one GPC-line), 96 - 240 V AC, 50-60 Hz (without columns) Gel permeation chromatography is a well-known technology for the removal of fats, proteins, and other large biomolecules from samples in order to prevent interference in the analysis of chlorinated & organo-phosphorous pesticides, PCBs, polyaromatic hydrocarbons (PAH), and other semi-volatile compounds. Control your budget and the quality of your results with the GPC Uno. Utilizing the GPC Quattro model features the GPC Uno can be configured for single GPC operation or upgraded in the future to 4 column parallel processing. Engineered for robustness and low maintenance, the GPC Uno provides the ease of use and the expandability to grow with your laboratory needs. FEATURE HIGHLIGHTS One To Four Column Throughput Parallel Or Individual Processing With Multiple Columns Run-Time Fail-Safe Feature-Saves Programming If Interrupted Reproducible High Recoveries Small Footprint OPERATION PARAMETERS 4 Manual Injection Valves Standard 5.0 mL Sample Loop; Others On Request Forerun: 0 – 999 min Main Run: 0 – 999 min Tailings: 0 – 999 min Global Minimum Pressure in bar or psi Maximum Pressure for Each Column in bar or psi Methods/Names Assigned To Each Column
Description
GPC Uno (with one GPC-line), 96 - 240 V AC, 50-60 Hz (without columns) Gel permeation chromatography is a well-known technology for the removal of fats, proteins, and other large biomolecules from samples in order to prevent interference in the analysis of chlorinated & organo-phosphorous pesticides, PCBs, polyaromatic hydrocarbons (PAH), and other semi-volatile compounds. Control your budget and the quality of your results with the GPC Uno. Utilizing the GPC Quattro model features the GPC Uno can be configured for single GPC operation or upgraded in the future to 4 column parallel processing. Engineered for robustness and low maintenance, the GPC Uno provides the ease of use and the expandability to grow with your laboratory needs. FEATURE HIGHLIGHTS One To Four Column Throughput Parallel Or Individual Processing With Multiple Columns Run-Time Fail-Safe Feature-Saves Programming If Interrupted Reproducible High Recoveries Small Footprint OPERATION PARAMETERS 4 Manual Injection Valves Standard 5.0 mL Sample Loop; Others On Request Forerun: 0 – 999 min Main Run: 0 – 999 min Tailings: 0 – 999 min Global Minimum Pressure in bar or psi Maximum Pressure for Each Column in bar or psi Methods/Names Assigned To Each Column

Suppliers

Company
Product
Description
Supplier Links
GPC Uno - 11601 - Pickering Laboratories, Inc.
Mountain View, CA, USA
GPC Uno
11601
GPC Uno 11601
GPC Uno (with one GPC-line), 96 - 240 V AC, 50-60 Hz (without columns) Gel permeation chromatography is a well-known technology for the removal of fats, proteins, and other large biomolecules from samples in order to prevent interference in the analysis of chlorinated & organo-phosphorous pesticides, PCBs, polyaromatic hydrocarbons (PAH), and other semi-volatile compounds. Control your budget and the quality of your results with the GPC Uno. Utilizing the GPC Quattro model features the GPC Uno can be configured for single GPC operation or upgraded in the future to 4 column parallel processing. Engineered for robustness and low maintenance, the GPC Uno provides the ease of use and the expandability to grow with your laboratory needs. FEATURE HIGHLIGHTS One To Four Column Throughput Parallel Or Individual Processing With Multiple Columns Run-Time Fail-Safe Feature-Saves Programming If Interrupted Reproducible High Recoveries Small Footprint OPERATION PARAMETERS 4 Manual Injection Valves Standard 5.0 mL Sample Loop; Others On Request Forerun: 0 – 999 min Main Run: 0 – 999 min Tailings: 0 – 999 min Global Minimum Pressure in bar or psi Maximum Pressure for Each Column in bar or psi Methods/Names Assigned To Each Column

GPC Uno (with one GPC-line), 96 - 240 V AC, 50-60 Hz (without columns)

Gel permeation chromatography is a well-known technology for the removal of fats, proteins, and other large biomolecules from samples in order to prevent interference in the analysis of chlorinated & organo-phosphorous pesticides, PCBs, polyaromatic hydrocarbons (PAH), and other semi-volatile compounds.

Control your budget and the quality of your results with the GPC Uno. Utilizing the GPC Quattro model features the GPC Uno can be configured for single GPC operation or upgraded in the future to 4 column parallel processing. Engineered for robustness and low maintenance, the GPC Uno provides the ease of use and the expandability to grow with your laboratory needs.

FEATURE HIGHLIGHTS

  • One To Four Column Throughput
  • Parallel Or Individual Processing With Multiple Columns
  • Run-Time Fail-Safe Feature-Saves Programming If Interrupted
  • Reproducible High Recoveries
  • Small Footprint
OPERATION PARAMETERS
  • 4 Manual Injection Valves
  • Standard 5.0 mL Sample Loop; Others On Request
  • Forerun: 0 – 999 min
  • Main Run: 0 – 999 min
  • Tailings: 0 – 999 min
  • Global Minimum Pressure in bar or psi
  • Maximum Pressure for Each Column in bar or psi
  • Methods/Names Assigned To Each Column
Supplier's Site

Technical Specifications

  Pickering Laboratories, Inc.
Product Category High Performance Liquid Chromatographs (HPLC)
Product Number 11601
Product Name GPC Uno
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Liquid Chromatographs (HPLC) - Chromaster - Hitachi High Technologies America, Inc.
Specs
Instrument Type Fixtured
View Details
ACQUITY UPLC M-Class System -  - Waters Corporation
Specs
Instrument Type Fixtured
Analysis Method Analytical
Detector Type Mass Spectroscopy (optional feature)
View Details