Specifications
AWS A5.28 Class ER80S-D2
Description
USA 80S-D2 is designed to give high strength weld son high sulfur bearing (free-machining) steels or medium carbon steels. This wire contains additional amounts of manganese and silicon which, when alloyed with 0.50% molybdenum, produces weld deposits which have high ductility, excellent impact values and tensile strengths of approximately 100,000 psi. USA 80S-D2 is commonly used on low carbon and low alloy steels such as AISI 4130 where tensile strengths provided by plain carbon steel wires are inadequate. A well balanced silicon content gives this wire superior arc stability, a low spatter level and a flat bead with excellent appearance. USA 80S-D2 produces X-ray quality, porosity free welds even over dirt, rust or mill scale.
Applications
Farm implements, automotive parts, pipes, light-gauge steels, low alloy steels such as AISI 4130 and high yield steels such as T-1.
| Washington Alloy Co. | |
|---|---|
| Product Category | Filler Alloys and Consumables |
| Product Number | USA 80S-D2 |