Specifications
AWS A5.4 Class E310-15, 16
Sizes and Packaging
Dia. (in.) Length (in.) Approx.Pcs. Per lb. Std. Packaging (ctn.) 300 series(Amps.) 400 series(Amps.) 500 series
(Amps.)
5/64 9 65 6-10 lb. tubes in 60 lb. master 30-50 ---- ----
3/32 12 44 6-10 lb. tubes in 60 lb. master 45-70 50-75 50-80
1/8 14 16 6-10 lb. tubes in 60 lb. master 75-110 90-120 100-135
5/32 14 10 6-10 lb. tubes in 60 lb. master 100-140 110-150 120-180
3/16 14 8 6-10 lb. tubes in 60 lb. master 120-180 120-200 185-245
¼ 14 ---- 6-10 lb. tubes in 60 lb. master 220-290 250-310 300-350
** 1/16” Electrodes are available in certain alloys – please inquire**
Description
USA 310 is considered a general purpose electrode used mainly for welding AISI 310 stainless steel but also for straight chromium stainless as well as almost any analysis of carbon and alloy steel. The weld deposit of this electrode will have an austenitic structure with a chemical analysis and oxidation resistance similar to that of the base plate. USA 310 provides easy slag removability and a flat regular bead with fine appearance. More common applications include 35% Cr –20% Ni stainless steel, Cr-Mo stainless steel to mild steel, and the clad side of 18% Cr – 8% Ni stainless clad steel. USA 310 can be used in all positions.
| Washington Alloy Co. | |
|---|---|
| Product Category | Filler Alloys and Consumables |
| Product Number | USA 310-15, 16 |