Specifications
AWS A5.9 Class ER308
Sizes and Packaging
*2 lb. spools are packaged 40 lbs. (20 spools) per carton 2lb. spools* .023-.045
10 lb. spools .023-1/16
25 lb. spools .023-1/8
60 lb. coils .035-3/16
50 lb. bulk carton* .030-3/16
10 lb. tubes* .030-3/16
*2 lb. spools are packaged 40 lbs. (20 spools) per carton
*Flag-tagging is available – please inquire.
Standard wire diameter (in.): .023, .030, .035, .045, 1/16, 3/32, 1/8, 5/32, 3/16.
Description
USA 308 is used to weld all stainless steel AISI 200 and 300 series up to and including 308. This wire is used where resistance to corrosion, impact and abrasion is required. Weld deposits will be equal or superior to the base metal.
| Washington Alloy Co. | |
|---|---|
| Product Category | Filler Alloys and Consumables |
| Product Number | USA 308 |