Washington Alloy Co. USA 2%

Description
Specifications AWSA5.8 BCUP-6 Sizes and Packaging Round 1/16”, 3/32”, 1/8”, 3/16”, ¼” Square 3/32”, 1/8”, 3/16”, ¼” Flat 1/16”, x .050 and 1/8” x .050 Lengths 18”, 20” and 36” Description Washington Alloy Phos-Copper-Silver Brazing Alloys (USA 0, USA 2%, USA 5%, USA 6F and USA 15%) are all manufactured to offer economy as well as consistently high standards of quality and performance. These alloys are excellent for joining copper to copper where the phosphorus content of the phos-copper-silver brazing alloy reacts with the copper of the base metal in such a way that the filler metal becomes “self-fluxing”. For this reason these alloys are used quite extensively for joining closed copper tubing in the refrigeration and air conditioning industries where flux removal after brazing is difficult to impossible. Washington Alloy Phos-Copper-Silver Brazing Alloys are also used to join copper to brass and brass to brass, however, when joining these combinations a paste flux is recommended. Please keep in mind that these alloys are not to be used on iron or steel, nickel based alloys or any alloy containing more than 10% nickel due to the possibility of “phosphorus embrittlement”. Basically the phosphorus of the filler metal reacts with iron or steel or nickel to create a weakening condition known as phosphorus embrittlement. Washington Alloy Phos-Copper-Silver Brazing Alloys offer excellent corrosion resistance except when exposed to sulfurous atmospheres. Commonly used in the plumbing, heating and electrical industries.
Description
Specifications AWSA5.8 BCUP-6 Sizes and Packaging Round 1/16”, 3/32”, 1/8”, 3/16”, ¼” Square 3/32”, 1/8”, 3/16”, ¼” Flat 1/16”, x .050 and 1/8” x .050 Lengths 18”, 20” and 36” Description Washington Alloy Phos-Copper-Silver Brazing Alloys (USA 0, USA 2%, USA 5%, USA 6F and USA 15%) are all manufactured to offer economy as well as consistently high standards of quality and performance. These alloys are excellent for joining copper to copper where the phosphorus content of the phos-copper-silver brazing alloy reacts with the copper of the base metal in such a way that the filler metal becomes “self-fluxing”. For this reason these alloys are used quite extensively for joining closed copper tubing in the refrigeration and air conditioning industries where flux removal after brazing is difficult to impossible. Washington Alloy Phos-Copper-Silver Brazing Alloys are also used to join copper to brass and brass to brass, however, when joining these combinations a paste flux is recommended. Please keep in mind that these alloys are not to be used on iron or steel, nickel based alloys or any alloy containing more than 10% nickel due to the possibility of “phosphorus embrittlement”. Basically the phosphorus of the filler metal reacts with iron or steel or nickel to create a weakening condition known as phosphorus embrittlement. Washington Alloy Phos-Copper-Silver Brazing Alloys offer excellent corrosion resistance except when exposed to sulfurous atmospheres. Commonly used in the plumbing, heating and electrical industries.

Suppliers

Company
Product
Description
Supplier Links
Specifications AWSA5.8 BCUP-6 Sizes and Packaging Round 1/16”, 3/32”, 1/8”, 3/16”, ¼” Square 3/32”, 1/8”, 3/16”, ¼” Flat 1/16”, x .050 and 1/8” x .050 Lengths 18”, 20” and 36” Description Washington Alloy Phos-Copper-Silver Brazing Alloys (USA 0, USA 2%, USA 5%, USA 6F and USA 15%) are all manufactured to offer economy as well as consistently high standards of quality and performance. These alloys are excellent for joining copper to copper where the phosphorus content of the phos-copper-silver brazing alloy reacts with the copper of the base metal in such a way that the filler metal becomes “self-fluxing”. For this reason these alloys are used quite extensively for joining closed copper tubing in the refrigeration and air conditioning industries where flux removal after brazing is difficult to impossible. Washington Alloy Phos-Copper-Silver Brazing Alloys are also used to join copper to brass and brass to brass, however, when joining these combinations a paste flux is recommended. Please keep in mind that these alloys are not to be used on iron or steel, nickel based alloys or any alloy containing more than 10% nickel due to the possibility of “phosphorus embrittlement”. Basically the phosphorus of the filler metal reacts with iron or steel or nickel to create a weakening condition known as phosphorus embrittlement. Washington Alloy Phos-Copper-Silver Brazing Alloys offer excellent corrosion resistance except when exposed to sulfurous atmospheres. Commonly used in the plumbing, heating and electrical industries.

Specifications
AWSA5.8 BCUP-6

Sizes and Packaging
Round 1/16”, 3/32”, 1/8”, 3/16”, ¼”
Square 3/32”, 1/8”, 3/16”, ¼”
Flat 1/16”, x .050 and 1/8” x .050
Lengths 18”, 20” and 36”

Description
Washington Alloy Phos-Copper-Silver Brazing Alloys (USA 0, USA 2%, USA 5%, USA 6F and USA 15%) are all manufactured to offer economy as well as consistently high standards of quality and performance. These alloys are excellent for joining copper to copper where the phosphorus content of the phos-copper-silver brazing alloy reacts with the copper of the base metal in such a way that the filler metal becomes “self-fluxing”. For this reason these alloys are used quite extensively for joining closed copper tubing in the refrigeration and air conditioning industries where flux removal after brazing is difficult to impossible.
Washington Alloy Phos-Copper-Silver Brazing Alloys are also used to join copper to brass and brass to brass, however, when joining these combinations a paste flux is recommended. Please keep in mind that these alloys are not to be used on iron or steel, nickel based alloys or any alloy containing more than 10% nickel due to the possibility of “phosphorus embrittlement”. Basically the phosphorus of the filler metal reacts with iron or steel or nickel to create a weakening condition known as phosphorus embrittlement. Washington Alloy Phos-Copper-Silver Brazing Alloys offer excellent corrosion resistance except when exposed to sulfurous atmospheres. Commonly used in the plumbing, heating and electrical industries.

Supplier's Site

Technical Specifications

  Washington Alloy Co.
Product Category Filler Alloys and Consumables
Product Number USA 2%
Unlock Full Specs
to access all available technical data

Similar Products

Cored Solder Wire for Electronics - Kester ® AW Flux Cored Solder Wire - MacDermid Alpha Electronics Solutions
Specs
Joining Process / Product Form Flux Cored Wire
Fluxes & Cleaners Soldering Flux / Rosin
View Details
Solder - 547297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joining Process / Product Form Solid wire or rod; Wire
Diameter / Thickness 0.0394 inch (1 mm)
Solder Alloy Tin-Lead Alloy Solder (SN-Pb)
View Details
Nickel Pre-Cut Tabs -  - Sunstone Engineering
Sunstone Engineering
Specs
Joining Process / Product Form Filler braze or solder alloy in a reconfigured sheet form that fits the contour of the joint surfaces.
Welding Filler Types Nickel Alloy
View Details