Specifications AMS 5824B
Sizes and Packaging *2 lb. spools are packaged 40 lbs. (20 spools) per carton 2lb. spools* .023-.045 10 lb. spools .023-1/16 25 lb. spools .023-1/8 60 lb. coils .035-3/16 50 lb. bulk carton* .030-3/16 10 lb. tubes* .030-3/16 *2 lb. spools are packaged 40 lbs. (20 spools) per carton *Flag-tagging is available – please inquire. Standard wire diameter (in.): .023, .030, .035, .045, 1/16, 3/32, 1/8, 5/32, 3/16.
Description USA 17/7 PH is a 17% chromium – 7% nickel, precipitation-harden
ing stainless steel designed for MIG and TIG welding of corrosion resistant steels of similar composition where the weld deposit must have the same strength and corrosion resistance as that of the base metal. USA 17/7 PH is commonly used in cold heading and spring applications.
Specifications
AMS 5824B
Sizes and Packaging
*2 lb. spools are packaged 40 lbs. (20 spools) per carton 2lb. spools* .023-.045
10 lb. spools .023-1/16
25 lb. spools .023-1/8
60 lb. coils .035-3/16
50 lb. bulk carton* .030-3/16
10 lb. tubes* .030-3/16
*2 lb. spools are packaged 40 lbs. (20 spools) per carton
*Flag-tagging is available – please inquire.
Standard wire diameter (in.): .023, .030, .035, .045, 1/16, 3/32, 1/8, 5/32, 3/16.
Description
USA 17/7 PH is a 17% chromium – 7% nickel, precipitation-hardening stainless steel designed for MIG and TIG welding of corrosion resistant steels of similar composition where the weld deposit must have the same strength and corrosion resistance as that of the base metal. USA 17/7 PH is commonly used in cold heading and spring applications.