Washington Alloy Co. RCI

Description
Specifications AWS A5.15 RCI, UNS F10090, MIL-R-908A, Cl.2 Sizes and Packaging 3/16” (4.8mm) x 24” (600mm) Square ¼” (6.4mm) x 24” (600mm) Square 5/16” (7.9mm) x 24” (600mm) Square 3/8” (9.5mm) x 24” (600mm) Square All 50 lb. Bulk boxes Features RCI has properly balanced and controlled levels of high silicon, low manganese and increased amounts of phosphorus and sulfur. This composition insures greater fusion and tensile strength of the weld deposit. Machinable weld deposits and color match to gray cast iron. Description RCI is a high-quality gray iron oxyacetylene welding rod, designed for gas welding of cast iron, general fabrication or building up new or worn surfaces on castings. Applications RCI is excellent for cast iron fabrication, repair of foundry defects, filling in or building up new or worn castings. RCI produces machinable weld deposits that have the same color, composition and granular structure as the base metal (gray iron). Properly made welds will be as strong as the original casting.
Description
Specifications AWS A5.15 RCI, UNS F10090, MIL-R-908A, Cl.2 Sizes and Packaging 3/16” (4.8mm) x 24” (600mm) Square ¼” (6.4mm) x 24” (600mm) Square 5/16” (7.9mm) x 24” (600mm) Square 3/8” (9.5mm) x 24” (600mm) Square All 50 lb. Bulk boxes Features RCI has properly balanced and controlled levels of high silicon, low manganese and increased amounts of phosphorus and sulfur. This composition insures greater fusion and tensile strength of the weld deposit. Machinable weld deposits and color match to gray cast iron. Description RCI is a high-quality gray iron oxyacetylene welding rod, designed for gas welding of cast iron, general fabrication or building up new or worn surfaces on castings. Applications RCI is excellent for cast iron fabrication, repair of foundry defects, filling in or building up new or worn castings. RCI produces machinable weld deposits that have the same color, composition and granular structure as the base metal (gray iron). Properly made welds will be as strong as the original casting.

Suppliers

Company
Product
Description
Supplier Links
Charlotte, NC, USA
Specifications AWS A5.15 RCI, UNS F10090, MIL-R-908A, Cl.2 Sizes and Packaging 3/16” (4.8mm) x 24” (600mm) Square ¼” (6.4mm) x 24” (600mm) Square 5/16” (7.9mm) x 24” (600mm) Square 3/8” (9.5mm) x 24” (600mm) Square All 50 lb. Bulk boxes Features RCI has properly balanced and controlled levels of high silicon, low manganese and increased amounts of phosphorus and sulfur. This composition insures greater fusion and tensile strength of the weld deposit. Machinable weld deposits and color match to gray cast iron. Description RCI is a high-quality gray iron oxyacetylene welding rod, designed for gas welding of cast iron, general fabrication or building up new or worn surfaces on castings. Applications RCI is excellent for cast iron fabrication, repair of foundry defects, filling in or building up new or worn castings. RCI produces machinable weld deposits that have the same color, composition and granular structure as the base metal (gray iron). Properly made welds will be as strong as the original casting.

Specifications
AWS A5.15 RCI, UNS F10090, MIL-R-908A, Cl.2

Sizes and Packaging
3/16” (4.8mm) x 24” (600mm) Square
¼” (6.4mm) x 24” (600mm) Square
5/16” (7.9mm) x 24” (600mm) Square
3/8” (9.5mm) x 24” (600mm) Square
All 50 lb. Bulk boxes

Features
RCI has properly balanced and controlled levels of high silicon, low manganese and increased amounts of phosphorus and sulfur. This composition insures greater fusion and tensile strength of the weld deposit. Machinable weld deposits and color match to gray cast iron.

Description
RCI is a high-quality gray iron oxyacetylene welding rod, designed for gas welding of cast iron, general fabrication or building up new or worn surfaces on castings.

Applications
RCI is excellent for cast iron fabrication, repair of foundry defects, filling in or building up new or worn castings. RCI produces machinable weld deposits that have the same color, composition and granular structure as the base metal (gray iron). Properly made welds will be as strong as the original casting.

Supplier's Site

Technical Specifications

  Washington Alloy Co.
Product Category Filler Alloys and Consumables
Product Number RCI
Unlock Full Specs
to access all available technical data

Similar Products

Solder - 2013546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joining Process / Product Form Solid wire or rod; Wire
Diameter / Thickness 0.0295 inch (0.7500 mm)
Solder Alloy Tin-Lead Alloy Solder (SN-Pb); Tin-Silver Alloy Solder (Sn-Ag)
View Details
Mild Steel TIG Rods -  - Detroit Torch & Mfg. Co.
Detroit Torch & Mfg. Co.
Specs
Joining Process / Product Form Rod
Welding Filler Types Steel - Low Alloy Carbon
Weld Positions All positions
View Details