Specifications
Meets AWS A5.8 Class BcuP-2
Torch/Neutral Flame, Propane
Sizes and Packaging
(in.) .050 x 1/8 1/16 3/32 1/8
(mm) 1.4 x 3.2 1.6 2.4 3.2
1 lb. packs, 5 lb. packs, 10 lb. tubes.
Features
Columbia 7G contains just the proper balance of phosphorus and copper, which act as self-fluxing agents and provide for excellent capillary action in tight fitting joints. No special preparation to use, no clean-up problems later. Economy-speed-streng
Description
Self-fluxing, copper to copper brazing rod.
Applications
Columbia 7G is a fast and easy to use phosphorus-copper brazing rod designed for close fitting joints of only .001” to .0015” wide in copper, brass or bronze parts. Excellent for tube and pipe joints in plumbing, air conditioning and refrigeration applications. Also used in the repair of stranded or solid electrical conductors. Columbia 7G is not intended for use on steel or alloys containing more than 30% nickel.
| Washington Alloy Co. | |
|---|---|
| Product Category | Filler Alloys and Consumables |
| Product Number | COLUMBIA 7G |