Washington Alloy Co. COLUMBIA 14G

Description
Specifications Torch, Propane, Soldering Iron, Furnace Sizes and Packaging (in.) 3/64 1/16 3/32 1/8 (mm) 1.2 1.6 2.4 3.2 1 lb., 5lb., 20 lb. spools. Features Columbia 14G contains no lead, cadmium, zinc or antimony. Deposits are bright and shiny – will not discolor or tarnish. Columbia 14G offers higher tensile strength than lead-tin solders. Deposits are corrosion resistant and can be chrome plated. Description Acid core, cadmium free-lead free general purpose silver bearing solder. Applications Columbia 14G is a low temperature silver bearing solder used for joining stainless steel, Monel®, cast iron, nickel, copper, brass and bronze. Columbia 14G is ideal for stainless steel food handling equipment where a good color match and conformance to FDA requirements is necessary. Ideal for electrical work and instrument assembly where higher conductivity (than that offered by lean-tin-solders) is required. Common applications include stainless steel tanks, sinks, pipes, tubing and jewelry. Not to be used on aluminum, magnesium or zinc die cast alloys.
Description
Specifications Torch, Propane, Soldering Iron, Furnace Sizes and Packaging (in.) 3/64 1/16 3/32 1/8 (mm) 1.2 1.6 2.4 3.2 1 lb., 5lb., 20 lb. spools. Features Columbia 14G contains no lead, cadmium, zinc or antimony. Deposits are bright and shiny – will not discolor or tarnish. Columbia 14G offers higher tensile strength than lead-tin solders. Deposits are corrosion resistant and can be chrome plated. Description Acid core, cadmium free-lead free general purpose silver bearing solder. Applications Columbia 14G is a low temperature silver bearing solder used for joining stainless steel, Monel®, cast iron, nickel, copper, brass and bronze. Columbia 14G is ideal for stainless steel food handling equipment where a good color match and conformance to FDA requirements is necessary. Ideal for electrical work and instrument assembly where higher conductivity (than that offered by lean-tin-solders) is required. Common applications include stainless steel tanks, sinks, pipes, tubing and jewelry. Not to be used on aluminum, magnesium or zinc die cast alloys.

Suppliers

Company
Product
Description
Supplier Links
Specifications Torch, Propane, Soldering Iron, Furnace Sizes and Packaging (in.) 3/64 1/16 3/32 1/8 (mm) 1.2 1.6 2.4 3.2 1 lb., 5lb., 20 lb. spools. Features Columbia 14G contains no lead, cadmium, zinc or antimony. Deposits are bright and shiny – will not discolor or tarnish. Columbia 14G offers higher tensile strength than lead-tin solders. Deposits are corrosion resistant and can be chrome plated. Description Acid core, cadmium free-lead free general purpose silver bearing solder. Applications Columbia 14G is a low temperature silver bearing solder used for joining stainless steel, Monel®, cast iron, nickel, copper, brass and bronze. Columbia 14G is ideal for stainless steel food handling equipment where a good color match and conformance to FDA requirements is necessary. Ideal for electrical work and instrument assembly where higher conductivity (than that offered by lean-tin-solders) is required. Common applications include stainless steel tanks, sinks, pipes, tubing and jewelry. Not to be used on aluminum, magnesium or zinc die cast alloys.

Specifications
Torch, Propane, Soldering Iron, Furnace

Sizes and Packaging
(in.) 3/64 1/16 3/32 1/8
(mm) 1.2 1.6 2.4 3.2
1 lb., 5lb., 20 lb. spools.

Features
Columbia 14G contains no lead, cadmium, zinc or antimony. Deposits are bright and shiny – will not discolor or tarnish. Columbia 14G offers higher tensile strength than lead-tin solders. Deposits are corrosion resistant and can be chrome plated.

Description
Acid core, cadmium free-lead free general purpose silver bearing solder.

Applications
Columbia 14G is a low temperature silver bearing solder used for joining stainless steel, Monel®, cast iron, nickel, copper, brass and bronze. Columbia 14G is ideal for stainless steel food handling equipment where a good color match and conformance to FDA requirements is necessary. Ideal for electrical work and instrument assembly where higher conductivity (than that offered by lean-tin-solders) is required. Common applications include stainless steel tanks, sinks, pipes, tubing and jewelry. Not to be used on aluminum, magnesium or zinc die cast alloys.

Supplier's Site

Technical Specifications

  Washington Alloy Co.
Product Category Filler Alloys and Consumables
Product Number COLUMBIA 14G
Unlock Full Specs
to access all available technical data

Similar Products

Solder - 1796666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joining Process / Product Form Solid wire or rod; Wire
Diameter / Thickness 0.0197 inch (0.5000 mm)
Solder Alloy Tin-Lead Alloy Solder (SN-Pb)
View Details
Welding Consumable - Flux-Cored Wires - Gas-Shielded - UltraCore®  71A85 - Lincoln Electric Co. (The)
Specs
Applications / Materials Joined Mild Steel for Shipbuilding, Seismic Structural Fabrication, General Fabrication
Joining Process / Product Form Flux Cored Wire
Diameter / Thickness 0.0450 to 0.0625 inch (1.14 to 1.59 mm)
View Details