Walter Surface Technologies Cordless Angle Cutter ZIPWHEEL CUTTER KIT 5"

Description
The ZIPWHEEL CUTTER kit is a cordless angle cutter delivers the highest performance where a power supply is not available and is the only tool on the market able to power a 6" cutting wheel. It is paired with a 18V/ 5.2 Ah battery pack, the only one on the market with a Ventilated Charging System, allowing you to charge faster without damaging the battery. Similar to other state-of-the-art Walter grinders, this cordless cutter leverages the DYNAMAX electronic RPM control which protects the unit from overloading and overheating, 270° rotating battery pack and easy access to the internal carbon brushes. This cordless cutter features an electronic single cell protection, which prevents the cutter from short-circuiting and ruining the battery. Its special design prevents misalignment and vibration, allowing for more precise cutting with further stability. This cutter is available in two versions, 4-1/2"/5" and a 6" version. Features Ventilated Charging System 270° rotating rear housing Lightweight DYNAMAX electronics LED overload protection indicator Electronic clutch Detachable dust filter Anti-vibration handle Electronic single cell protection on battery LED charge indicator on battery Beveled gears Front retaining plate Rear bushing Spindle lock button Power switch Applications Ideal for construction sites, field maintenance, transportation, marine. Perfect for any on-location jobs without access to a power supply
Description
The ZIPWHEEL CUTTER kit is a cordless angle cutter delivers the highest performance where a power supply is not available and is the only tool on the market able to power a 6" cutting wheel. It is paired with a 18V/ 5.2 Ah battery pack, the only one on the market with a Ventilated Charging System, allowing you to charge faster without damaging the battery. Similar to other state-of-the-art Walter grinders, this cordless cutter leverages the DYNAMAX electronic RPM control which protects the unit from overloading and overheating, 270° rotating battery pack and easy access to the internal carbon brushes. This cordless cutter features an electronic single cell protection, which prevents the cutter from short-circuiting and ruining the battery. Its special design prevents misalignment and vibration, allowing for more precise cutting with further stability. This cutter is available in two versions, 4-1/2"/5" and a 6" version. Features Ventilated Charging System 270° rotating rear housing Lightweight DYNAMAX electronics LED overload protection indicator Electronic clutch Detachable dust filter Anti-vibration handle Electronic single cell protection on battery LED charge indicator on battery Beveled gears Front retaining plate Rear bushing Spindle lock button Power switch Applications Ideal for construction sites, field maintenance, transportation, marine. Perfect for any on-location jobs without access to a power supply

Suppliers

Company
Product
Description
Supplier Links
Cordless Angle Cutter - ZIPWHEEL CUTTER KIT 5
Windsor, CT, USA
Cordless Angle Cutter
ZIPWHEEL CUTTER KIT 5"
Cordless Angle Cutter ZIPWHEEL CUTTER KIT 5"
The ZIPWHEEL CUTTER kit is a cordless angle cutter delivers the highest performance where a power supply is not available and is the only tool on the market able to power a 6" cutting wheel. It is paired with a 18V/ 5.2 Ah battery pack, the only one on the market with a Ventilated Charging System, allowing you to charge faster without damaging the battery. Similar to other state-of-the-art Walter grinders, this cordless cutter leverages the DYNAMAX electronic RPM control which protects the unit from overloading and overheating, 270° rotating battery pack and easy access to the internal carbon brushes. This cordless cutter features an electronic single cell protection, which prevents the cutter from short-circuiting and ruining the battery. Its special design prevents misalignment and vibration, allowing for more precise cutting with further stability. This cutter is available in two versions, 4-1/2"/5" and a 6" version. Features Ventilated Charging System 270° rotating rear housing Lightweight DYNAMAX electronics LED overload protection indicator Electronic clutch Detachable dust filter Anti-vibration handle Electronic single cell protection on battery LED charge indicator on battery Beveled gears Front retaining plate Rear bushing Spindle lock button Power switch Applications Ideal for construction sites, field maintenance, transportation, marine. Perfect for any on-location jobs without access to a power supply

The ZIPWHEEL CUTTER kit is a cordless angle cutter delivers the highest performance where a power supply is not available and is the only tool on the market able to power a 6" cutting wheel. It is paired with a 18V/ 5.2 Ah battery pack, the only one on the market with a Ventilated Charging System, allowing you to charge faster without damaging the battery. Similar to other state-of-the-art Walter grinders, this cordless cutter leverages the DYNAMAX electronic RPM control which protects the unit from overloading and overheating, 270° rotating battery pack and easy access to the internal carbon brushes. This cordless cutter features an electronic single cell protection, which prevents the cutter from short-circuiting and ruining the battery. Its special design prevents misalignment and vibration, allowing for more precise cutting with further stability. This cutter is available in two versions, 4-1/2"/5" and a 6" version.

Features

  • Ventilated Charging System
  • 270° rotating rear housing
  • Lightweight
  • DYNAMAX electronics
  • LED overload protection indicator
  • Electronic clutch
  • Detachable dust filter
  • Anti-vibration handle
  • Electronic single cell protection on battery
  • LED charge indicator on battery
  • Beveled gears
  • Front retaining plate
  • Rear bushing
  • Spindle lock button
  • Power switch

Applications

  • Ideal for construction sites, field maintenance, transportation, marine. Perfect for any on-location jobs without access to a power supply
Supplier's Site

Technical Specifications

  Walter Surface Technologies
Product Category Cutoff Machines
Product Number ZIPWHEEL CUTTER KIT 5"
Product Name Cordless Angle Cutter
Operation Hand Operated
Unlock Full Specs
to access all available technical data

Similar Products

12" Metal Cutting Saw - LC1230 - Makita USA, Inc.
Specs
Operation Bench Top
Cutting type Dry
Power Source AC Power
View Details
Pipe and Tube Cut Off System - PDTL - Hymark/Kentucky Gauge
Specs
Operation Free Standing
Cutting type Dry
Power Source AC Power
View Details
Cordless Angle Cutter - ZIPWHEEL CUTTER KIT 4 1/2
Specs
Operation Hand Operated
Cutting type Dry
Power Source DC Power / Battery
View Details
Electric Cut-off Saw - 6177-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Operation Bench Top
Cutting type Dry
Blade Diameter 14 inch (356 mm)
View Details