Walter Surface Technologies Stainless Cut-Off Wheels ZIP STAINLESS™

Description
The ZIP Stainless cutting wheel is free of iron, Sulphur and chlorine, guaranteeing not to contaminate stainless steel or other nickel alloyed steels. These extra thin cut-off wheels are designed to cut fast and cool, while providing a burr-free finish, making this one of the best products in the ZIP product family. Features Cuts cooler Cuts faster Cuts freer Applications High performance cutting
Description
The ZIP Stainless cutting wheel is free of iron, Sulphur and chlorine, guaranteeing not to contaminate stainless steel or other nickel alloyed steels. These extra thin cut-off wheels are designed to cut fast and cool, while providing a burr-free finish, making this one of the best products in the ZIP product family. Features Cuts cooler Cuts faster Cuts freer Applications High performance cutting

Suppliers

Company
Product
Description
Supplier Links
Stainless Cut-Off Wheels - ZIP STAINLESS™ - Walter Surface Technologies
Windsor, CT, USA
Stainless Cut-Off Wheels
ZIP STAINLESS™
Stainless Cut-Off Wheels ZIP STAINLESS™
The ZIP Stainless cutting wheel is free of iron, Sulphur and chlorine, guaranteeing not to contaminate stainless steel or other nickel alloyed steels. These extra thin cut-off wheels are designed to cut fast and cool, while providing a burr-free finish, making this one of the best products in the ZIP product family. Features Cuts cooler Cuts faster Cuts freer Applications High performance cutting

The ZIP Stainless cutting wheel is free of iron, Sulphur and chlorine, guaranteeing not to contaminate stainless steel or other nickel alloyed steels. These extra thin cut-off wheels are designed to cut fast and cool, while providing a burr-free finish, making this one of the best products in the ZIP product family.

Features

  • Cuts cooler
  • Cuts faster
  • Cuts freer

Applications

  • High performance cutting
Supplier's Site

Technical Specifications

  Walter Surface Technologies
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number ZIP STAINLESS™
Product Name Stainless Cut-Off Wheels
Type Cutoff Wheels or Sectioning Saw Blade
Applications & Materials Abraded Metalworking; Portable Grinder or Handheld
Mounting Bore or Center Mount
Thickness 0.046 to 0.078 inch (1.17 to 1.98 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton ProSand 3SG Type 01 Bench and Pedestal Wheel - 07660704684 - 07660704684 - Norton Abrasives
Specs
Type Ceramic
Applications & Materials Abraded Dry; Medium
Max Speed 5410 rpm
View Details
 - 5417239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ceramic; Tungsten Carbide
View Details
Cut-Off Wheels 3
Specs
Type Cutoff Wheels or Sectioning Saw Blade
View Details
Cutting and Grinding Wheels with Die Grinders - ZIP™ - Walter Surface Technologies
Specs
Type Cutoff Wheels or Sectioning Saw Blade
Applications & Materials Abraded Metalworking; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details