Walter Surface Technologies Cold Galvanizing Corrosion Protection Spray ZINC-200™

Description
ZINC-200™ is a high-performance, fast-drying corrosion protection spray specially formulated for ferrous metals. Provides the ultimate protection-even when surfaces get scratched. Features Actively fights rust & corrosion Dual-action protection (resin coat and galvanic action) 95% pure zinc Dull finish, dries to touch in 3-5 min. Meets ASTM A780 & MIL specifications Applications Manufacturing, repair, and installation of fencing, outside structures, playground and sports equipment, scaffolding, ducting and air conditioning systems, marine equipment, and architectural and ornamental structures Weather-exposed parts Marine equipment Touch-up and repair of steel components
Description
ZINC-200™ is a high-performance, fast-drying corrosion protection spray specially formulated for ferrous metals. Provides the ultimate protection-even when surfaces get scratched. Features Actively fights rust & corrosion Dual-action protection (resin coat and galvanic action) 95% pure zinc Dull finish, dries to touch in 3-5 min. Meets ASTM A780 & MIL specifications Applications Manufacturing, repair, and installation of fencing, outside structures, playground and sports equipment, scaffolding, ducting and air conditioning systems, marine equipment, and architectural and ornamental structures Weather-exposed parts Marine equipment Touch-up and repair of steel components

Suppliers

Company
Product
Description
Supplier Links
Cold Galvanizing Corrosion Protection Spray - ZINC-200™ - Walter Surface Technologies
Windsor, CT, USA
Cold Galvanizing Corrosion Protection Spray
ZINC-200™
Cold Galvanizing Corrosion Protection Spray ZINC-200™
ZINC-200™ is a high-performance, fast-drying corrosion protection spray specially formulated for ferrous metals. Provides the ultimate protection-even when surfaces get scratched. Features Actively fights rust & corrosion Dual-action protection (resin coat and galvanic action) 95% pure zinc Dull finish, dries to touch in 3-5 min. Meets ASTM A780 & MIL specifications Applications Manufacturing, repair, and installation of fencing, outside structures, playground and sports equipment, scaffolding, ducting and air conditioning systems, marine equipment, and architectural and ornamental structures Weather-exposed parts Marine equipment Touch-up and repair of steel components

ZINC-200™ is a high-performance, fast-drying corrosion protection spray specially formulated for ferrous metals. Provides the ultimate protection-even when surfaces get scratched.

Features

  • Actively fights rust & corrosion
  • Dual-action protection (resin coat and galvanic action)
  • 95% pure zinc
  • Dull finish, dries to touch in 3-5 min.
  • Meets ASTM A780 & MIL specifications

Applications

  • Manufacturing, repair, and installation of fencing, outside structures, playground and sports equipment, scaffolding, ducting and air conditioning systems, marine equipment, and architectural and ornamental structures
  • Weather-exposed parts
  • Marine equipment
  • Touch-up and repair of steel components
Supplier's Site

Technical Specifications

  Walter Surface Technologies
Product Category Corrosion and Rust Preventive Coatings
Product Number ZINC-200™
Product Name Cold Galvanizing Corrosion Protection Spray
Type Passivates
Unlock Full Specs
to access all available technical data

Similar Products

INFERNEX® High Temp Baking Enamel - LB-1100 - FORREST Technical Coatings
Specs
Type Coating
Coating Material Silicone-Modified Alkyd
Industry Automotive; OEM / Industrial
View Details
Base Coat / Barrier Coating - Ever-Slik®1201 - Everlube Products
Specs
Type Coating
Coating Material Epoxy; Resin; Solvent
Industry Marine; OEM / Industrial
View Details
3M™ Scotch-Weld™ Silane-Based Metal Primer - EC 3901 - 3M Aerospace and Aircraft Maintenance Division
3M Aerospace and Aircraft Maintenance Division
Specs
Type Coating; Adhesive Primer
Coating Material Silane Based
Industry OEM / Industrial
View Details
Smart Materials - Corrlink 30A-Slurry - Crosslink
Specs
Type Coating; Corrosion Prevention
Coating Material Metal Filled; Zinc; Xylene
View Details