Walter Surface Technologies Cup Discs for Sander/Polishers or Angle Grinders FX™ Cup

Description
FX™ abrasives quickly remove paint, rust, scale, coatings, burn marks and gaskets without loading or clogging. Made from a high density, non-woven material, they are incredibly durable and can replace wire brushes in a wide variety of applications. Features Excellent wheel life No backing pad required Resists loading even when used on soft metals ECO-TRIM backing for increased life and flexibility. Safe and easy to trim Applications Can replace wire brushes Remove paint, coating, rust and scale Tips Always use a back flange Use on angle grinders with a suitable speed range
Description
FX™ abrasives quickly remove paint, rust, scale, coatings, burn marks and gaskets without loading or clogging. Made from a high density, non-woven material, they are incredibly durable and can replace wire brushes in a wide variety of applications. Features Excellent wheel life No backing pad required Resists loading even when used on soft metals ECO-TRIM backing for increased life and flexibility. Safe and easy to trim Applications Can replace wire brushes Remove paint, coating, rust and scale Tips Always use a back flange Use on angle grinders with a suitable speed range

Suppliers

Company
Product
Description
Supplier Links
Cup Discs for Sander/Polishers or Angle Grinders - FX™ Cup - Walter Surface Technologies
Windsor, CT, USA
Cup Discs for Sander/Polishers or Angle Grinders
FX™ Cup
Cup Discs for Sander/Polishers or Angle Grinders FX™ Cup
FX™ abrasives quickly remove paint, rust, scale, coatings, burn marks and gaskets without loading or clogging. Made from a high density, non-woven material, they are incredibly durable and can replace wire brushes in a wide variety of applications. Features Excellent wheel life No backing pad required Resists loading even when used on soft metals ECO-TRIM backing for increased life and flexibility. Safe and easy to trim Applications Can replace wire brushes Remove paint, coating, rust and scale Tips Always use a back flange Use on angle grinders with a suitable speed range

FX™ abrasives quickly remove paint, rust, scale, coatings, burn marks and gaskets without loading or clogging. Made from a high density, non-woven material, they are incredibly durable and can replace wire brushes in a wide variety of applications.

Features

  • Excellent wheel life
  • No backing pad required
  • Resists loading even when used on soft metals
  • ECO-TRIM backing for increased life and flexibility.
  • Safe and easy to trim

Applications

  • Can replace wire brushes
  • Remove paint, coating, rust and scale

Tips

Always use a back flange

Use on angle grinders with a suitable speed range

Supplier's Site

Technical Specifications

  Walter Surface Technologies
Product Category Abrasive Discs
Product Number FX™ Cup
Product Name Cup Discs for Sander/Polishers or Angle Grinders
Applications & Materials Abraded Dry Grinding or Sanding; Metalworking; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Sanding
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire R884 Flap Disc Type 29 - 66254461186 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Abrasive Discs - 1883432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminium oxide
Grit Size 80 # or Microns
View Details
Abrasive Discs - 172368 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Applications & Materials Abraded Tile
Outer / OD 4.53 inch (115 mm)
Bore / Shank 0.874 inch (22.2 mm)
View Details