Walter Surface Technologies Cup Discs for Sander/Polishers or Angle Grinders FX™ Cup

Description
FX™ abrasives quickly remove paint, rust, scale, coatings, burn marks and gaskets without loading or clogging. Made from a high density, non-woven material, they are incredibly durable and can replace wire brushes in a wide variety of applications. Features Excellent wheel life No backing pad required Resists loading even when used on soft metals ECO-TRIM backing for increased life and flexibility. Safe and easy to trim Applications Can replace wire brushes Remove paint, coating, rust and scale Tips Always use a back flange Use on angle grinders with a suitable speed range
Description
FX™ abrasives quickly remove paint, rust, scale, coatings, burn marks and gaskets without loading or clogging. Made from a high density, non-woven material, they are incredibly durable and can replace wire brushes in a wide variety of applications. Features Excellent wheel life No backing pad required Resists loading even when used on soft metals ECO-TRIM backing for increased life and flexibility. Safe and easy to trim Applications Can replace wire brushes Remove paint, coating, rust and scale Tips Always use a back flange Use on angle grinders with a suitable speed range

Suppliers

Company
Product
Description
Supplier Links
Cup Discs for Sander/Polishers or Angle Grinders - FX™ Cup - Walter Surface Technologies
Windsor, CT, USA
Cup Discs for Sander/Polishers or Angle Grinders
FX™ Cup
Cup Discs for Sander/Polishers or Angle Grinders FX™ Cup
FX™ abrasives quickly remove paint, rust, scale, coatings, burn marks and gaskets without loading or clogging. Made from a high density, non-woven material, they are incredibly durable and can replace wire brushes in a wide variety of applications. Features Excellent wheel life No backing pad required Resists loading even when used on soft metals ECO-TRIM backing for increased life and flexibility. Safe and easy to trim Applications Can replace wire brushes Remove paint, coating, rust and scale Tips Always use a back flange Use on angle grinders with a suitable speed range

FX™ abrasives quickly remove paint, rust, scale, coatings, burn marks and gaskets without loading or clogging. Made from a high density, non-woven material, they are incredibly durable and can replace wire brushes in a wide variety of applications.

Features

  • Excellent wheel life
  • No backing pad required
  • Resists loading even when used on soft metals
  • ECO-TRIM backing for increased life and flexibility.
  • Safe and easy to trim

Applications

  • Can replace wire brushes
  • Remove paint, coating, rust and scale

Tips

Always use a back flange

Use on angle grinders with a suitable speed range

Supplier's Site

Technical Specifications

  Walter Surface Technologies
Product Category Grinding Wheels
Product Number FX™ Cup
Product Name Cup Discs for Sander/Polishers or Angle Grinders
Outer Diameter 4.5 to 5 inch (114 to 127 mm)
Thickness 0.7500 inch (19.05 mm)
Bore / Shank 0.6250 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Metal A Type 27 Grinding Wheel - 66252843613 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 1985968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 4.92 inch (125 mm)
Thickness 1.57 inch (40 mm)
View Details
Miniature Diamond Grinding Wheels Shaped - T-SHDW - Titan Tool Supply, Inc.
Specs
Type Diamond
Outer Diameter 0.0394 to 0.3701 inch (1 to 9.4 mm)
Applications & Materials Abraded Finish & Light Cut (Fine Grits)
View Details
High Performance Grinding Wheels - HP™ - Walter Surface Technologies
Specs
Outer Diameter 3 to 9 inch (76.2 to 229 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.3750 to 0.8750 inch (9.52 to 22.22 mm)
View Details