Walter Surface Technologies Flap Disc For Aluminum Surfaces Enduro-Flex Alu™

Description
The new Enduro-Flex ALU™ uses a superior zirconia alumina grain blend that is free of iron, sulfur and chlorine to achieve maximum results when blending on aluminum surfaces. It’s built using a special coating for extra long life. Thanks to its high removal rates, and resistance to glaze buildup, Enduro-Flex ALU™ is the optimal choice for operators looking to enhance both quality and productivity when working with aluminum or other heat sensitive metals. FEATURES Specially formulated for performance and productivity on aluminum surfaces Special coating prevents load up and glazing and extends disc life Eco-Trim™ trimmable backing extends disc life by up to 3 times MATERIALS Aluminum APPLICATIONS Blending
Description
The new Enduro-Flex ALU™ uses a superior zirconia alumina grain blend that is free of iron, sulfur and chlorine to achieve maximum results when blending on aluminum surfaces. It’s built using a special coating for extra long life. Thanks to its high removal rates, and resistance to glaze buildup, Enduro-Flex ALU™ is the optimal choice for operators looking to enhance both quality and productivity when working with aluminum or other heat sensitive metals. FEATURES Specially formulated for performance and productivity on aluminum surfaces Special coating prevents load up and glazing and extends disc life Eco-Trim™ trimmable backing extends disc life by up to 3 times MATERIALS Aluminum APPLICATIONS Blending

Suppliers

Company
Product
Description
Supplier Links
Flap Disc For Aluminum Surfaces - Enduro-Flex Alu™ - Walter Surface Technologies
Windsor, CT, USA
Flap Disc For Aluminum Surfaces
Enduro-Flex Alu™
Flap Disc For Aluminum Surfaces Enduro-Flex Alu™
The new Enduro-Flex ALU™ uses a superior zirconia alumina grain blend that is free of iron, sulfur and chlorine to achieve maximum results when blending on aluminum surfaces. It’s built using a special coating for extra long life. Thanks to its high removal rates, and resistance to glaze buildup, Enduro-Flex ALU™ is the optimal choice for operators looking to enhance both quality and productivity when working with aluminum or other heat sensitive metals. FEATURES Specially formulated for performance and productivity on aluminum surfaces Special coating prevents load up and glazing and extends disc life Eco-Trim™ trimmable backing extends disc life by up to 3 times MATERIALS Aluminum APPLICATIONS Blending

The new Enduro-Flex ALU™ uses a superior zirconia alumina grain blend that is free of iron, sulfur and chlorine to achieve maximum results when blending on aluminum surfaces. It’s built using a special coating for extra long life. Thanks to its high removal rates, and resistance to glaze buildup, Enduro-Flex ALU™ is the optimal choice for operators looking to enhance both quality and productivity when working with aluminum or other heat sensitive metals.

FEATURES

  • Specially formulated for performance and productivity on aluminum surfaces
  • Special coating prevents load up and glazing and extends disc life
  • Eco-Trim™ trimmable backing extends disc life by up to 3 times

MATERIALS

  • Aluminum

APPLICATIONS

  • Blending
Supplier's Site

Technical Specifications

  Walter Surface Technologies
Product Category Abrasive Discs
Product Number Enduro-Flex Alu™
Product Name Flap Disc For Aluminum Surfaces
Disc / Backing Type Eco-Trim™ trimmable backing
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Metalworking
Mounting Bore or Center Mount
Outer / OD 4.50 to 7.00 inch (114 to 178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton SG Blaze Flexible Speed-Lok TS - 63642595452 - Norton Abrasives
Specs
Disc / Backing Type Cloth; 1-Ply Flex Poly
Applications & Materials Abraded Cleaning and Surface Prep; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld; Hard-to-grind steels, alloys
Mounting QuickChange; Female Quick Change
View Details
Abrasive Discs - 2819079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Metal
Grit Size 36 # or Microns
View Details
Abrasive Disc for Cleaning Stainless Steel Welds - FX™ STAINLESS - Walter Surface Technologies
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Dry Grinding or Sanding; Metalworking; Removes heat tint and discoloration from welds on stainless steel
Mounting Bore or Center Mount
View Details
Surface Conditioning Discs - H0075A - Flexovit USA, Inc.
Specs
Disc / Backing Type Cloth; Nonwoven
Applications & Materials Abraded Coarse Grit / Material Removal / Rough Finishing; Metalworking
Mounting HookLoop
View Details