Walter Surface Technologies Concrete Grinding and Cutting Wheels CONCRETE™

Description
These wheels have multiple high strength reinforcement and a matched super tough bond for extra safety in tough grinding and cutting applications. They are made for fast material removal and smooth grinding and cutting of concrete, masonry, stone and similar building materials. Features Fast cutting Free cutting May be used for intermittent light grinding Applications Cutting Light grinding
Description
These wheels have multiple high strength reinforcement and a matched super tough bond for extra safety in tough grinding and cutting applications. They are made for fast material removal and smooth grinding and cutting of concrete, masonry, stone and similar building materials. Features Fast cutting Free cutting May be used for intermittent light grinding Applications Cutting Light grinding

Suppliers

Company
Product
Description
Supplier Links
Concrete Grinding and Cutting Wheels - CONCRETE™ - Walter Surface Technologies
Windsor, CT, USA
Concrete Grinding and Cutting Wheels
CONCRETE™
Concrete Grinding and Cutting Wheels CONCRETE™
These wheels have multiple high strength reinforcement and a matched super tough bond for extra safety in tough grinding and cutting applications. They are made for fast material removal and smooth grinding and cutting of concrete, masonry, stone and similar building materials. Features Fast cutting Free cutting May be used for intermittent light grinding Applications Cutting Light grinding

These wheels have multiple high strength reinforcement and a matched super tough bond for extra safety in tough grinding and cutting applications. They are made for fast material removal and smooth grinding and cutting of concrete, masonry, stone and similar building materials.

Features

  • Fast cutting
  • Free cutting
  • May be used for intermittent light grinding

Applications

  • Cutting
  • Light grinding
Supplier's Site

Technical Specifications

  Walter Surface Technologies
Product Category Grinding Wheels
Product Number CONCRETE™
Product Name Concrete Grinding and Cutting Wheels
Outer Diameter 4.5 to 7 inch (114 to 178 mm)
Thickness 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Bore / Shank 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 38A80-KVBE Vitrified Wheel - 66243530395 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 3 to 4 inch (76.2 to 102 mm)
Thickness 1.5 inch (38.1 mm)
View Details
 - 1985491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.09 inch (180 mm)
Thickness 0.7874 inch (20 mm)
View Details
Cutting and Grinding Wheels (cutting, grooving, notching) - HP COMBO™ - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 9 inch (114 to 229 mm)
Thickness 0.1250 inch (3.17 mm)
Bore / Shank 0.3750 to 0.8750 inch (9.52 to 22.22 mm)
View Details
Straight Grinding Wheel - 49-94-9085 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Alumina Zirconia
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
View Details