Walter Surface Technologies Finishing Discs BLENDEX U™ Cup Discs

Description
BLENDEX™ Unitized Technology (BLENDEX UTM) is used for deburring, blending and finishing any kind of metal, including stainless steel, titanium, aluminum, alloys and or plastic and fiberglass. These versatile abrasives are long-lasting and can replace many traditional abrasives, saving you steps in the finishing process and reducing your cycle time. Features Versatile , long lasting, superb finish Non loading, flexible For use on angle grinders with suitable speed range ECO-TRIM backing for increased life and flexibility. Spin-On system for fast and easy changeover Applications Cleaning Deburring Finishing Blending
Description
BLENDEX™ Unitized Technology (BLENDEX UTM) is used for deburring, blending and finishing any kind of metal, including stainless steel, titanium, aluminum, alloys and or plastic and fiberglass. These versatile abrasives are long-lasting and can replace many traditional abrasives, saving you steps in the finishing process and reducing your cycle time. Features Versatile , long lasting, superb finish Non loading, flexible For use on angle grinders with suitable speed range ECO-TRIM backing for increased life and flexibility. Spin-On system for fast and easy changeover Applications Cleaning Deburring Finishing Blending

Suppliers

Company
Product
Description
Supplier Links
Finishing Discs BLENDEX U™ Cup Discs
BLENDEX™ Unitized Technology (BLENDEX UTM) is used for deburring, blending and finishing any kind of metal, including stainless steel, titanium, aluminum, alloys and or plastic and fiberglass. These versatile abrasives are long-lasting and can replace many traditional abrasives, saving you steps in the finishing process and reducing your cycle time. Features Versatile , long lasting, superb finish Non loading, flexible For use on angle grinders with suitable speed range ECO-TRIM backing for increased life and flexibility. Spin-On system for fast and easy changeover Applications Cleaning Deburring Finishing Blending

BLENDEX™ Unitized Technology (BLENDEX UTM) is used for deburring, blending and finishing any kind of metal, including stainless steel, titanium, aluminum, alloys and or plastic and fiberglass. These versatile abrasives are long-lasting and can replace many traditional abrasives, saving you steps in the finishing process and reducing your cycle time.

Features

  • Versatile , long lasting, superb finish
  • Non loading, flexible
  • For use on angle grinders with suitable speed range
  • ECO-TRIM backing for increased life and flexibility.
  • Spin-On system for fast and easy changeover

Applications

  • Cleaning
  • Deburring
  • Finishing
  • Blending
Supplier's Site

Technical Specifications

  Walter Surface Technologies
Product Category Abrasive Discs
Product Number BLENDEX U™ Cup Discs
Product Name Finishing Discs
Applications & Materials Abraded Finishing and Deburring; Metalworking
Unlock Full Specs
to access all available technical data

Similar Products

Merit Zirc Plus ZA Coarse TR (Type III) Quick-Change Cloth Disc - 08834167096 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Abrasive Discs - 2795158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Ceramic; Ceramic
Grit Size 10 # or Microns
View Details
Abrasive Discs - 2565955 - RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Grit Size 240 # or Microns
View Details
Abrasive Discs - 172365 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 13.98 inch (355 mm)
Bore / Shank 0.130 inch (3.3 mm)
Type Diamond; Diamond
View Details