Nortec Gas-fired Steam Total Control Model GSTC400

Description
Totally enclosed cabinet with zero clearance to combustibles, Manual Steam capacity adjustment, Intuitive scale management system based on steam production, Multifunction, backlight, LCD graphic display with keypad programming and adjustment, Internaldrain water tempering to 140F (60C) maximum during normal operation, Cleaning ports for all capacities, Total Control technology with standard Modbus BMS/BAS protocol, Network up to 12000 lbs/hr, Low emission NOx and CO levels, Compact removable 80% flat plate heat exchanger with 360 degree burner design, High thermal efficiency rating of 82% non condensing usingeconomical natural gas or propane, Self-Test diagnostics on start up with self-monitored and failsafe operation, Automaticduty cycling of burners for equal usage, Dual modulating signal inputs, Modulation control utilizing variable speed, and pre-mix blower(s), Modulating control compatible with staging of burners for optimumoperation, Water level control external to the tank, minimizing scaling andagitation from boiling, Materials suitable for use with all water types, includingPotable, RO and DI, CSA Approved, Two year limited warranty
Description
Totally enclosed cabinet with zero clearance to combustibles, Manual Steam capacity adjustment, Intuitive scale management system based on steam production, Multifunction, backlight, LCD graphic display with keypad programming and adjustment, Internaldrain water tempering to 140F (60C) maximum during normal operation, Cleaning ports for all capacities, Total Control technology with standard Modbus BMS/BAS protocol, Network up to 12000 lbs/hr, Low emission NOx and CO levels, Compact removable 80% flat plate heat exchanger with 360 degree burner design, High thermal efficiency rating of 82% non condensing usingeconomical natural gas or propane, Self-Test diagnostics on start up with self-monitored and failsafe operation, Automaticduty cycling of burners for equal usage, Dual modulating signal inputs, Modulation control utilizing variable speed, and pre-mix blower(s), Modulating control compatible with staging of burners for optimumoperation, Water level control external to the tank, minimizing scaling andagitation from boiling, Materials suitable for use with all water types, includingPotable, RO and DI, CSA Approved, Two year limited warranty

Suppliers

Company
Product
Description
Supplier Links
Gas-fired Steam Total Control - Model GSTC400 - Nortec
Ogdensburg, NY, USA
Gas-fired Steam Total Control
Model GSTC400
Gas-fired Steam Total Control Model GSTC400
Totally enclosed cabinet with zero clearance to combustibles, Manual Steam capacity adjustment, Intuitive scale management system based on steam production, Multifunction, backlight, LCD graphic display with keypad programming and adjustment, Internaldrain water tempering to 140F (60C) maximum during normal operation, Cleaning ports for all capacities, Total Control technology with standard Modbus BMS/BAS protocol, Network up to 12000 lbs/hr, Low emission NOx and CO levels, Compact removable 80% flat plate heat exchanger with 360 degree burner design, High thermal efficiency rating of 82% non condensing usingeconomical natural gas or propane, Self-Test diagnostics on start up with self-monitored and failsafe operation, Automaticduty cycling of burners for equal usage, Dual modulating signal inputs, Modulation control utilizing variable speed, and pre-mix blower(s), Modulating control compatible with staging of burners for optimumoperation, Water level control external to the tank, minimizing scaling andagitation from boiling, Materials suitable for use with all water types, includingPotable, RO and DI, CSA Approved, Two year limited warranty

Totally enclosed cabinet with zero clearance to combustibles, Manual Steam capacity adjustment, Intuitive scale management system based on steam production, Multifunction, backlight, LCD graphic display with keypad programming and adjustment, Internaldrain water tempering to 140F (60C) maximum during normal operation, Cleaning ports for all capacities, Total Control technology with standard Modbus BMS/BAS protocol, Network up to 12000 lbs/hr, Low emission NOx and CO levels, Compact removable 80% flat plate heat exchanger with 360 degree burner design, High thermal efficiency rating of 82% non condensing usingeconomical natural gas or propane, Self-Test diagnostics on start up with self-monitored and failsafe operation, Automaticduty cycling of burners for equal usage, Dual modulating signal inputs, Modulation control utilizing variable speed, and pre-mix blower(s), Modulating control compatible with staging of burners for optimumoperation, Water level control external to the tank, minimizing scaling andagitation from boiling, Materials suitable for use with all water types, includingPotable, RO and DI, CSA Approved, Two year limited warranty

Technical Specifications

  Nortec
Product Category Humidifiers (industrial)
Product Number Model GSTC400
Product Name Gas-fired Steam Total Control
Placement Free Standing
Primary Voltage 110 to 240 volts
Capacity 25 to 420 Pounds / Hour
Unlock Full Specs
to access all available technical data

Similar Products

Stand Alone Humidifier System - Series 500 - Environics, Inc.
Specs
Placement Benchtop
General Technology Gas Fired
Features Integral Control Panel
View Details
IN-DUCT Humidifier - Smart Fog® TS100-2H - Smart Fog
Specs
Placement In Duct
Steam Pressure 100 to 150 psi (70.38 to 106 m H2O)
Control Tolerance 1 +/- %
View Details
CRUV Humidifier - CRUV21 - DRI-STEEM Corporation
DRI-STEEM Corporation
Specs
Placement Wall Mount
Primary Voltage 480 to 600 volts
Power Demand 21000 watts
View Details
Specs
Placement In-duct
Capacity 0.0 to 35 Pounds / Hour
General Technology Nozzle
View Details