Tolihan Corporation Wet-Cabi Fully Automatic Humidity Controlled Cabinet TDC-1310-AHU

Description
Dimensions: Outer (mm): 1200x750x1850 Inner (mm): 1198x650x1620 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass window, Magnet rubber seal maintains high air tightness Effective Capacity, Main Space (liter): 1381 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): MAX67W Weight (kg): 150
Datasheet
Description
Dimensions: Outer (mm): 1200x750x1850 Inner (mm): 1198x650x1620 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass window, Magnet rubber seal maintains high air tightness Effective Capacity, Main Space (liter): 1381 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): MAX67W Weight (kg): 150
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wet-Cabi Fully Automatic Humidity Controlled Cabinet - TDC-1310-AHU - Tolihan Corporation
Tokyo, Japan
Wet-Cabi Fully Automatic Humidity Controlled Cabinet
TDC-1310-AHU
Wet-Cabi Fully Automatic Humidity Controlled Cabinet TDC-1310-AHU
Dimensions: Outer (mm): 1200x750x1850 Inner (mm): 1198x650x1620 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass window, Magnet rubber seal maintains high air tightness Effective Capacity, Main Space (liter): 1381 Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz) Power Consumption (W/H) (AC100V): MAX67W Weight (kg): 150

Dimensions:

  • Outer (mm): 1200x750x1850
  • Inner (mm): 1198x650x1620

Material & Finishing:

  • Cabinet - High quality steel plate, hard coated w/ melamine resin painted
  • Door - Glass window, Magnet rubber seal maintains high air tightness

Effective Capacity, Main Space (liter): 1381

Power Source: AC100~115V(50/60Hz) or AC220V~240V(50/60Hz)

Power Consumption (W/H) (AC100V):

  • MAX67W

Weight (kg): 150

Supplier's Site Datasheet

Technical Specifications

  Tolihan Corporation
Product Category Humidifiers (industrial)
Product Number TDC-1310-AHU
Product Name Wet-Cabi Fully Automatic Humidity Controlled Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Stand Alone Humidifier System - Series 500 - Environics, Inc.
Specs
Placement Benchtop
General Technology Gas Fired
Features Integral Control Panel
View Details
Ultrasonic Humidifier - 6710-29 - Terra Universal, Inc.
Specs
Placement Ceiling Mount
Primary Voltage 120 to 220 volts
General Technology Ultrasonic
View Details
Humidifiers - EVAP48HAZ - TPI Corporation
Specs
Capacity 40 Pounds / Hour
View Details
Residential Humidifiers -  - Trane Company
Specs
Placement Wall Mount
View Details