Totally enclosed cabinet with zero clearance to combustibles, Manual Steam capacity adjustment, Intuitive scale management system based on steam production, Multifunction, backlight, LCD graphic display with keypad programming and adjustment, Internaldrain water tempering to 140F (60C) maximum during normal operation, Cleaning ports for all capacities, Total Control technology with standard Modbus BMS/BAS protocol, Network up to 12000 lbs/hr, Low emission NOx and CO levels, Compact removable 80% flat plate heat exchanger with 360 degree burner design, High thermal efficiency rating of 82% non condensing usingeconomical natural gas or propane, Self-Test diagnostics on start up with self-monitored and failsafe operation, Automaticduty cycling of burners for equal usage, Dual modulating signal inputs, Modulation control utilizing variable speed, and pre-mix blower(s), Modulating control compatible with staging of burners for optimumoperation, Water level control external to the tank, minimizing scaling andagitation from boiling, Materials suitable for use with all water types, includingPotable, RO and DI, CSA Approved, Two year limited warranty
| Nortec | |
|---|---|
| Product Category | Humidifiers (industrial) |
| Product Number | Model GSTC300 |
| Product Name | Gas-fired Steam Total Control |
| Placement | Free Standing |
| Primary Voltage | 110 to 240 volts |
| Capacity | 25 to 315 Pounds / Hour |