Wacom Technology Corporation DTU-1631 Interactive Pen Display

Description
The DTU-1631 combines a 15.6", 16:9 widescreen LCD with Wacom's patented, cordless, battery-free pen technology. DTU-1631 Interactive Pen Display This interactive pen display is ideal for people using applications that benefit from working directly with a pen on screen, but desire a compact form factor. It can be utilized for redlining and signing documents, annotating and sharing presentations, completing forms, creating hand-drawn imagery, and capturing handwritten notes. 15.6" display with 1366 x 768 resolution Built-in DVI-I pass-thru connector handles either digital or analog input and allows mirroring directly from pen display to a projector or another display Internal scaler will take video input signals in different resolutions and display them in their native resolution and aspect ratio Two user-accessible USB ports provide easy access to your favorite USB devices Completely flat work surface Adjustable stand that allows for 19 to 72 degrees of incline The DTU-1631 is typically purchased as part of an integrated software/hardware solution designed by our partners to meet the unique needs of specific professions and industries. It can also be purchased via the Wacom eStore. For additional product information, please contact Wacom.
Description
The DTU-1631 combines a 15.6", 16:9 widescreen LCD with Wacom's patented, cordless, battery-free pen technology. DTU-1631 Interactive Pen Display This interactive pen display is ideal for people using applications that benefit from working directly with a pen on screen, but desire a compact form factor. It can be utilized for redlining and signing documents, annotating and sharing presentations, completing forms, creating hand-drawn imagery, and capturing handwritten notes. 15.6" display with 1366 x 768 resolution Built-in DVI-I pass-thru connector handles either digital or analog input and allows mirroring directly from pen display to a projector or another display Internal scaler will take video input signals in different resolutions and display them in their native resolution and aspect ratio Two user-accessible USB ports provide easy access to your favorite USB devices Completely flat work surface Adjustable stand that allows for 19 to 72 degrees of incline The DTU-1631 is typically purchased as part of an integrated software/hardware solution designed by our partners to meet the unique needs of specific professions and industries. It can also be purchased via the Wacom eStore. For additional product information, please contact Wacom.

Suppliers

Company
Product
Description
Supplier Links
The DTU-1631 combines a 15.6", 16:9 widescreen LCD with Wacom's patented, cordless, battery-free pen technology. DTU-1631 Interactive Pen Display This interactive pen display is ideal for people using applications that benefit from working directly with a pen on screen, but desire a compact form factor. It can be utilized for redlining and signing documents, annotating and sharing presentations, completing forms, creating hand-drawn imagery, and capturing handwritten notes. 15.6" display with 1366 x 768 resolution Built-in DVI-I pass-thru connector handles either digital or analog input and allows mirroring directly from pen display to a projector or another display Internal scaler will take video input signals in different resolutions and display them in their native resolution and aspect ratio Two user-accessible USB ports provide easy access to your favorite USB devices Completely flat work surface Adjustable stand that allows for 19 to 72 degrees of incline The DTU-1631 is typically purchased as part of an integrated software/hardware solution designed by our partners to meet the unique needs of specific professions and industries. It can also be purchased via the Wacom eStore. For additional product information, please contact Wacom.

The DTU-1631 combines a 15.6", 16:9 widescreen LCD with Wacom's patented, cordless, battery-free pen technology.

DTU-1631 Interactive Pen Display

This interactive pen display is ideal for people using applications that benefit from working directly with a pen on screen, but desire a compact form factor. It can be utilized for redlining and signing documents, annotating and sharing presentations, completing forms, creating hand-drawn imagery, and capturing handwritten notes.

  • 15.6" display with 1366 x 768 resolution
  • Built-in DVI-I pass-thru connector handles either digital or analog input and allows mirroring directly from pen display to a projector or another display
  • Internal scaler will take video input signals in different resolutions and display them in their native resolution and aspect ratio
  • Two user-accessible USB ports provide easy access to your favorite USB devices
  • Completely flat work surface
  • Adjustable stand that allows for 19 to 72 degrees of incline

The DTU-1631 is typically purchased as part of an integrated software/hardware solution designed by our partners to meet the unique needs of specific professions and industries. It can also be purchased via the Wacom eStore.

For additional product information, please contact Wacom.

Supplier's Site

Technical Specifications

  Wacom Technology Corporation
Product Category Digitizer Tablets
Product Number DTU-1631 Interactive Pen Display
Unlock Full Specs
to access all available technical data

Similar Products

 - Bamboo Stylus - Wacom Technology Corporation
Wacom Technology Corporation
View Details
 - sign&save | mobile - Wacom Technology Corporation
Wacom Technology Corporation
View Details