Wacker Neuson SE High Frequency Internal Vibrators

Description
The high-frequency internal vibrators of the IRFU range share one main characteristic: They simply connect to the 1-phase power supply and are ready to use. Quick, simple, flexible. Ideal for independent operation. Integrated frequency converter Reliable operation, even if the input voltages fluctuate and when used with generators Non-wearing converter due to sealed electronics Rubber coated head model designed for use with epoxy rebar. Available in different hose lengths and voltages
Description
The high-frequency internal vibrators of the IRFU range share one main characteristic: They simply connect to the 1-phase power supply and are ready to use. Quick, simple, flexible. Ideal for independent operation. Integrated frequency converter Reliable operation, even if the input voltages fluctuate and when used with generators Non-wearing converter due to sealed electronics Rubber coated head model designed for use with epoxy rebar. Available in different hose lengths and voltages

Suppliers

Company
Product
Description
Supplier Links
High Frequency Internal Vibrators -  - Wacker Neuson SE
Munich, Germany
High Frequency Internal Vibrators
High Frequency Internal Vibrators
The high-frequency internal vibrators of the IRFU range share one main characteristic: They simply connect to the 1-phase power supply and are ready to use. Quick, simple, flexible. Ideal for independent operation. Integrated frequency converter Reliable operation, even if the input voltages fluctuate and when used with generators Non-wearing converter due to sealed electronics Rubber coated head model designed for use with epoxy rebar. Available in different hose lengths and voltages

The high-frequency internal vibrators of the IRFU range share one main characteristic: They simply connect to the 1-phase power supply and are ready to use. Quick, simple, flexible. Ideal for independent operation.

  • Integrated frequency converter
  • Reliable operation, even if the input voltages fluctuate and when used with generators
  • Non-wearing converter due to sealed electronics
  • Rubber coated head model designed for use with epoxy rebar.
  • Available in different hose lengths and voltages
Supplier's Site

Technical Specifications

  Wacker Neuson SE
Product Category Industrial Vibrators
Product Name High Frequency Internal Vibrators
Power Electric
Unlock Full Specs
to access all available technical data

Similar Products

Haptic Actuator - HAP 56 Vibration Actuator - GEEPLUS Inc.
Specs
Power 0.0034 HP
Type Linear
Force 0.0662 lbs (0.0300 kg)
View Details
Quadra Eccentric Vibrators - QE - Renold Canada
Specs
Power 0.7500 to 1 HP
Type Rotary
Features Variable Speed
View Details
Portable Concrete Backpack Vibrators -  - Wacker Neuson SE
Specs
Power Other; Air-cooled Single Cylinder 4-Cycle Motor
Type Rotary
Speed 11600 to 14000 rpm
View Details
Vibration Motor - LA3R5-448 - Nidec Copal (USA) Corporation
Nidec Copal (USA) Corporation
Specs
Power Electric
Type Rotary
Speed 10000 rpm
View Details