ELASTOSIL® LR 6239 F is a free-flowing additioncuring
silicone rubber, which is mixed with crosslinker
to form a ready-to-use product with long pot life which cures rapidly at high temperatures.
Special features
solvent-free
processing viscosity suitable for silk-screen printing
long term flexibility over a temperature range from -50°C to +200 °C
good resistance to chemicals
long pot life of ready-to-use mixture
Application
ELASTOSIL® LR 6239 F may be used for applications which require high or low temperatureresistant flexible coating. A typical application in the automotive industry is silkscreen printing on selected areas of cylinder head gaskets.
ELASTOSIL® LR 6239 F is a free-flowing additioncuring
silicone rubber, which is mixed with crosslinker
to form a ready-to-use product with long pot life which cures rapidly at high temperatures.
Special features
- solvent-free
- processing viscosity suitable for silk-screen printing
- long term flexibility over a temperature range from -50°C to +200 °C
- good resistance to chemicals
- long pot life of ready-to-use mixture
Application
ELASTOSIL® LR 6239 F may be used for applications which require high or low temperatureresistant flexible coating. A typical application in the automotive industry is silkscreen printing on selected areas of cylinder head gaskets.